EN
  • EN
  • DE

AP1506-33T5G-U

Part No AP1506-33T5G-U
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG BUCK 3A TO220-5 / Switching Regulator IC Output TO-220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Series *
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case TO-220-5
Supplier Device Package TO-220-5
Base Product Number AP1506
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 861313-AP1506-33T5G-U
Ultra Librarian 3D Model Ultra Librarian AP1506-33T5G-U CAD Model

Description

The AP1506-33T5G-U, from Diodes Incorporated, is a robust and efficient DC-DC converter designed for a wide range of applications. This step-down (buck) regulator offers a fixed 3.3V output voltage, making it an ideal choice for powering various electronic devices that require a stable and reliable power source.

Key Features

  • Output Voltage: Fixed at 3.3V, the AP1506-33T5G-U provides a steady and precise voltage, which is essential for sensitive electronic components.
  • High Efficiency: With its advanced design, the converter achieves high efficiency, reducing power loss and heat generation, thereby extending the life of the product and the devices it powers.
  • Adjustable Switching Frequency: The device allows users to set the switching frequency from 150kHz to 300kHz, providing flexibility to optimize performance based on the application requirements.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, protecting both the converter and the application from potential thermal damage.
  • Current Limit Protection: It includes current limit protection to prevent overcurrent conditions, which could otherwise damage the power supply and the connected load.

Applications

The AP1506-33T5G-U is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Telecommunications
  • Computer Peripherals
  • Networking Systems
  • Industrial Equipment

Package and Quality

The device is available in a TO-263-5 package, which is known for its durability and ease of mounting on printed circuit boards. Diodes Incorporated is committed to high standards of quality, and the AP1506-33T5G-U is no exception, ensuring reliable performance in a variety of settings.

Conclusion

With its fixed output voltage, high efficiency, and comprehensive protection features, the AP1506-33T5G-U is a smart choice for designers looking for a reliable DC-DC converter. Its versatility and quality make it suitable for a broad range of applications, solidifying its place as a go-to component in power management solutions.

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess