EN
  • EN
  • DE

LTC7801IUFD#TRPBF

Part No LTC7801IUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR SYNC BUCK 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 24-QFN (4x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 4V ~ 140V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-QFN (4x5)
Family Name LTC7801
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880088-LTC7801IUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7801IUFD#TRPBF CAD Model

Description

Product Overview: LTC7801IUFD#TRPBF from Analog Devices Inc.

The LTC7801IUFD#TRPBF is a high-performance, synchronous step-down switching regulator controller designed and manufactured by Analog Devices Inc. This advanced power management integrated circuit (IC) is specifically tailored to deliver fast, accurate voltage regulation and power conversion in a variety of applications, ranging from telecommunications and data communication systems to industrial and automotive electronics.

At the heart of the LTC7801IUFD#TRPBF is its ability to operate over a wide input voltage range from 4V to 60V, making it an ideal choice for systems that experience wide variations in supply voltage. This flexibility ensures that the device can handle high input voltages and is resilient to input spikes, which is particularly important in automotive and industrial environments where voltage transients are common.

The LTC7801IUFD#TRPBF utilizes a constant frequency, current mode architecture that provides excellent line and load regulation, as well as a fast transient response. The switching frequency is programmable from 50kHz to 900kHz, which can also be synchronized to an external clock, allowing designers to optimize the device for efficiency or component size based on the specific needs of the application.

The device features a low quiescent current for improved efficiency at light loads and supports a wide range of output voltages, which are set by an external resistor divider. Its powerful 1.1Ω on-chip top and bottom gate drivers enable the use of high power MOSFETs, which translates to higher efficiency and reduced heat generation.

Additional features of the LTC7801IUFD#TRPBF include a programmable soft-start to limit inrush current during startup, output overvoltage protection, and a power good signal that indicates when the output voltage is within regulation. Furthermore, the device is housed in a compact (4mm x 5mm) QFN package, making it suitable for space-constrained applications.

With its robust feature set and high level of integration, the LTC7801IUFD#TRPBF from Analog Devices Inc. is an excellent choice for engineers looking to implement a reliable and efficient power solution in their next design project.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.5007 $103.5007
2+ $100.1616 $200.3232
3+ $96.8225 $290.4675
4+ $86.8063 $347.2252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess