EN
  • EN
  • DE

LTC7804EUD#TRPBF

Part No LTC7804EUD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW IQ SYNCH BOOST CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 40V
Frequency - Switching 100kHz ~ 3MHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC7804
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880089-LTC7804EUD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7804EUD#TRPBF CAD Model

Description

Analog Devices Inc. LTC7804EUD#TRPBF High Voltage Synchronous Step-Down Controller

The LTC7804EUD#TRPBF is a high-performance, synchronous step-down switching regulator controller from Analog Devices Inc., designed to manage power with efficiency and precision in a wide range of applications. This advanced component is a part of the company's extensive portfolio of power management solutions, offering a compact and robust design suitable for systems requiring high voltage inputs and low voltage outputs with significant power needs.

Featuring a wide input voltage range from 4V to 60V, the LTC7804EUD#TRPBF can comfortably handle a variety of supply voltages, making it ideal for automotive, industrial, and telecommunication systems. The device is capable of producing a continuous output current up to several tens of amps with the use of external MOSFETs, depending on the application's requirements and the chosen design configuration.

The LTC7804EUD#TRPBF utilizes a constant frequency, current mode architecture that provides fast transient response and excellent loop stability. Additionally, its powerful 1.1Ω onboard all N-channel gate drivers ensure efficient power delivery. The device also features a programmable fixed frequency from 50kHz to 900kHz, which can be synchronized to an external clock, allowing for flexibility in minimizing interference with sensitive frequency bands in noise-sensitive applications.

This controller integrates a range of protective features to ensure reliable operation under adverse conditions. These include overvoltage protection, undervoltage lockout, foldback current limiting, and thermal shutdown. Furthermore, its adjustable soft-start capability helps to prevent inrush current at startup, providing a smoother ramp-up to the desired output voltage.

The LTC7804EUD#TRPBF comes in a compact (3mm x 4mm) QFN package, which is well-suited for space-constrained applications while also providing excellent thermal performance. Its lead-free finish and RoHS compliance ensure that it meets current environmental standards for electronic components.

Whether you are designing a power supply for a server, a GPS system, or an automotive power distribution network, the LTC7804EUD#TRPBF by Analog Devices Inc. offers a high-efficiency, versatile solution that can be tailored to meet the stringent requirements of your application.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.1914 $59.1914
3+ $48.5678 $145.7034
4+ $47.0501 $188.2004
6+ $45.5324 $273.1944
7+ $44.0147 $308.1029
9+ $39.4617 $355.1553
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess