EN
  • EN
  • DE

LM4040BIX3-3.0

Part No LM4040BIX3-3.0
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description PRECISION MICROPOWER SHUNT VREF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 15 mA
Tolerance ±0.2%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 45µVrms
Current - Cathode 67 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number LM4040
Standard Package 259 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877417-LM4040BIX3-3.0
Ultra Librarian 3D Model Ultra Librarian LM4040BIX3-3.0 CAD Model

Description

The LM4040BIX3-3.0 from Maxim Integrated is a high-precision shunt voltage reference, offering a fixed reverse breakdown voltage of 3.0V with a ±0.1% accuracy. This precision voltage reference is designed for use in a wide variety of applications, ranging from data acquisition systems to battery-powered equipment, and is particularly well-suited for high-performance analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).

Key Features

  • High Accuracy: The device provides a highly precise voltage reference with a tight tolerance, ensuring reliable performance for critical applications.
  • Low Temperature Coefficient: With a low ppm/°C temperature coefficient, the LM4040BIX3-3.0 maintains stable output over a wide temperature range, making it ideal for temperature-sensitive applications.
  • Wide Operating Current Range: The device operates over a broad current range, allowing for flexibility in design and application.
  • Small Package Size: Available in a compact, surface-mount package, the LM4040BIX3-3.0 is suitable for space-constrained applications.
  • Extended Operating Temperature Range: Its design ensures consistent performance across a wide operating temperature range, accommodating diverse environmental conditions.

Applications

  • Precision data acquisition systems
  • Battery-powered and portable devices
  • Industrial and automotive control systems
  • Medical equipment
  • High-performance ADCs and DACs

The LM4040BIX3-3.0 is a testament to Maxim Integrated's commitment to providing robust and reliable voltage references for critical and precision-demanding applications. Its combination of accuracy, stability, and versatility make it an essential component for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess