EN
  • EN
  • DE
  • IT

LTC7862HUFD#PBF

Part No LTC7862HUFD#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description 140V HIGH EFFICIENCY SWITCHING S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001018-LTC7862HUFD#PBF
Manufacturer Analog Devices Inc.
Category Circuit Protection -Surge Suppression Ics
Package Tube
Package / Case 20-WFQFN Exposed Pad
Mounting Type Surface Mount
Supplier Device Package 20-QFN (4x5)
Applications Automotive
Base Product Number LTC7862
Product Status Active
Voltage - Clamping Adjustable
Ultra Librarian 3D Model Ultra Librarian LTC7862HUFD#PBF CAD Model

Description

The LTC7862HUFD#PBF from Analog Devices Inc. is a high-performance, switching regulator controller that is designed to manage power in a wide range of applications. This component is part of Analog Devices' extensive line of power management solutions and is well-suited for systems requiring efficient voltage regulation with advanced control features.

Key Features

  • High Efficiency: The LTC7862HUFD#PBF is optimized for high efficiency, which is crucial for reducing power loss and heat generation in electronic systems.
  • Wide Input Voltage Range: This device can handle a broad input voltage range, making it versatile for various power supply configurations.
  • Robust Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation and longevity of the end application.
  • Adjustable Switching Frequency: Designers have the flexibility to set the switching frequency according to their specific design needs, which can help optimize performance and component selection.
  • Multiphase Capability: The LTC7862HUFD#PBF can be configured for multiphase operation, which is beneficial for applications requiring high current outputs with improved thermal performance and reduced voltage ripple.

Applications

The versatility of the LTC7862HUFD#PBF makes it suitable for a wide range of applications, including:

  • Telecommunications and data communications equipment
  • Industrial systems
  • Automotive power systems
  • High-density distributed power systems
  • Complex multirail power architectures

Package and Quality

The LTC7862HUFD#PBF is housed in a QFN (Quad Flat No-lead) package, which provides excellent thermal performance and occupies minimal space on a printed circuit board. The product adheres to the high-quality standards set by Analog Devices Inc., ensuring reliability and performance consistency across various environmental conditions.

Conclusion

As a leading component in power management, the LTC7862HUFD#PBF from Analog Devices Inc. offers engineers a robust, efficient, and flexible solution for their voltage regulation needs. Its advanced features and protections make it an ideal choice for demanding applications that require stable and reliable power delivery.

You May Also Be Interested in

Bourns Inc.
SURGE SUP TBU ETH 180MA 850VIMP
Lowest to $0.6468
Texas Instruments
TPD8S300ARUKR USB TYPEC
Lowest to $1.0028
Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.2838
Analog Devices Inc.
IC SURGE STOPPER W/DIODE 14DFN
Lowest to $13.0491
Bourns Inc.
SURGE SUPP TBU 100MA 250VIMP SMD
Lowest to $1.8230
Texas Instruments
33V PRECISION SURGE PROTECTION C
Lowest to $0.2780
Analog Devices Inc.
IC SURGE STOPPER HV 12-DFN
Need more? Email Us
Analog Devices Inc.
IC SURGE STOPPER ADJ 10-MSOP
Need more? Email Us
Bourns Inc.
SUPPRESSOR TCS DUAL 40V 250MA
Lowest to $1.4358

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.8956 $97.7912
3+ $40.1194 $120.3582
5+ $38.8657 $194.3285
6+ $37.6120 $225.6720
8+ $36.3582 $290.8656
11+ $32.5970 $358.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess