EN
  • EN
  • DE

LTM2882CV-5#PBF

Part No LTM2882CV-5#PBF
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGT ISO 2500VRMS 4CH RS232 32LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Product Status Active
Technology Magnetic Coupling
Type RS232
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 30kV/µs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Rise / Fall Time (Typ) 60ns, 60ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 32-BLGA
Supplier Device Package 32-LGA (15x11.25)
Base Product Number LTM2882
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880119-LTM2882CV-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2882CV-5#PBF CAD Model

Description

Product Overview: LTM2882CV-5#PBF from Analog Devices Inc.

The LTM2882CV-5#PBF is a robust, high-performance isolated μModule transceiver from Analog Devices Inc., designed to provide reliable communication and isolation for systems requiring a 5V RS232 interface. This innovative component is part of the extensive LTM2882 series, which is known for its exceptional quality and reliability in challenging electrical environments.

Key Features

  • Integrated Isolation: The LTM2882CV-5#PBF offers 2500V RMS of galvanic isolation, effectively protecting downstream electronics from high voltage spikes and common mode transients. This feature is critical for maintaining the integrity and reliability of communication in industrial, medical, and other noise-sensitive applications.
  • RS232 Transceiver: It includes a complete, fully compliant RS232 transceiver, ensuring seamless compatibility with a wide range of standard serial communication interfaces.
  • Power Supply Range: The device operates over a single 3.3V to 5.5V supply, making it versatile for various system designs and power requirements.
  • Integrated DC/DC Converter: The onboard, low EMI, switch mode power supply eliminates the need for multiple external components, simplifying design and reducing board space requirements.
  • High Data Rates: It supports data rates up to 1Mbps, allowing for high-speed data transmission and efficient communication between devices.

Applications

The LTM2882CV-5#PBF is ideal for a range of applications where isolation and reliable communication are paramount. These include:

  • Industrial Control Systems
  • Test Equipment
  • Medical Equipment
  • Networking Equipment
  • Ground Loop Elimination

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the LTM2882CV-5#PBF is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity, even in the most demanding conditions. The device is packaged in a compact, surface-mount LGA package, providing a space-efficient solution without compromising on functionality.

Overall, the LTM2882CV-5#PBF from Analog Devices Inc. is a superior choice for designers looking to integrate a reliable, high-speed RS232 interface with robust isolation into their systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess