EN
  • EN
  • DE

LTM2885HY#PBF

Part No LTM2885HY#PBF
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 6.5KV RS422/RS485 42BGA / RS422, RS485 Digital Isolator 6500Vrms 2 Channel 20Mbps 50kV/µs CMTI 42-BBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power Yes
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 6500Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Data Rate 20Mbps
Rise / Fall Time (Typ) 4ns, 4ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 42-BBGA
Supplier Device Package 42-BGA (22x9)
Base Product Number LTM2885
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTM2885HY#PBF,2156-LTM2885HY#PBF-505
Standard Package 120
Win Source Part Number 1025742-LTM2885HY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2885HY#PBF CAD Model

Description

Analog Devices Inc. LTM2885HY#PBF Isolated USB Transceiver

The LTM2885HY#PBF is a robust, high-performance isolated USB transceiver module from Analog Devices Inc., designed to provide reliable communication and protection in harsh industrial environments. This innovative component is part of the LTM2885 family and is aimed at enhancing the durability and safety of USB data and power interfaces.

Key Features and Benefits

  • Integrated Isolation: The LTM2885HY#PBF offers 2500V RMS isolation for both data and power lines, which helps in protecting sensitive host controllers from high-voltage spikes and common mode transients that can occur in challenging electrical environments.
  • USB 2.0 Compatibility: It supports full-speed (12Mbps) and low-speed (1.5Mbps) USB operation, ensuring compatibility with a wide range of USB devices.
  • Isolated Power: The module includes an isolated DC/DC converter providing up to 2.5W of output power, which can be used to power peripheral devices, eliminating the need for a separate power supply.
  • Robust Design: With an operating temperature range of -40°C to +85°C, the LTM2885HY#PBF is built to withstand extreme conditions, making it ideal for industrial applications.
  • Compact Footprint: The device comes in a compact 15mm x 11.25mm x 4.92mm surface-mount LGA package, which is suitable for space-constrained applications.

Applications

The LTM2885HY#PBF is particularly suited for industrial control and automation systems, medical equipment, and any application that requires electrical isolation to protect sensitive circuitry and ensure data integrity. Its robust design and integrated features make it an essential component for designers looking to enhance the reliability and safety of their USB interfaces.

Product Quality and Reliability

Analog Devices Inc. is renowned for its commitment to high-quality products, and the LTM2885HY#PBF is no exception. It is designed and manufactured to meet stringent industry standards, ensuring reliable performance and longevity in the field. The device's comprehensive feature set, combined with Analog Devices' reputation, makes the LTM2885HY#PBF a trustworthy choice for critical applications demanding high isolation and protection.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $6.2133
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.8948 $97.8948
2+ $94.7369 $189.4738
3+ $91.5790 $274.7370
4+ $82.1053 $328.4212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess