EN
  • EN
  • DE

AD8175ABPZ

Part No AD8175ABPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SWITCH TRPL 676BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Applications Video
Number of Channels 3
Single Supply Voltage (V+) 4.5 V to 5.5 V
Dual Supply Voltage(V±) ±2.5V
-3db Bandwidth 500MHz
Features Buffered, RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 676-BGA (27x27)
Win Source Part Number 077185-AD8175ABPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8175ABPZ CAD Model

Description

Product Overview: AD8175ABPZ by Analog Devices Inc.

The AD8175ABPZ is a high-performance triple differential driver designed by Analog Devices Inc., a leader in high-performance semiconductors. This device is particularly engineered to drive high-resolution video signals with exceptional clarity and fidelity.

Key Features

  • High Bandwidth: The AD8175ABPZ boasts a wide bandwidth, ensuring that it can handle the demands of high-speed video and data transmission without compromising signal quality.
  • Triple Differential Driver: With its triple differential driver configuration, this product can drive three different signals simultaneously, making it ideal for RGB or YPbPr video formats.
  • Low Distortion: It offers low distortion rates, which is critical for maintaining the integrity of the video signal, especially in professional and high-definition applications.
  • Adjustable Output Range: The output voltage range is adjustable, providing flexibility to match the requirements of various display systems and applications.

Applications

The AD8175ABPZ is suited for a variety of applications, including:

  • High-resolution video projection systems
  • Professional video editing and studio equipment
  • Medical imaging displays
  • Industrial video systems
  • Video distribution amplifiers

Product Specifications

Here are some of the specifications for the AD8175ABPZ:

  • Package: The device comes in a 64-lead LFCSP (Lead Frame Chip Scale Package), offering a compact footprint for space-constrained applications.
  • Supply Voltage: It operates on a supply voltage range that supports various system requirements, ensuring versatility across different platforms.
  • Temperature Range: The AD8175ABPZ is designed to perform over a wide temperature range, ensuring reliability in diverse operating environments.

Conclusion

In summary, the AD8175ABPZ by Analog Devices Inc. is a versatile and high-quality solution for driving multiple high-speed differential video signals. Its robust features and flexible applications make it an excellent choice for designers seeking performance and reliability in their video transmission systems.

You May Also Be Interested in

Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $652.8268 $652.8268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess