EN
  • EN
  • DE
  • IT

LTM4601HVIY#PBF

Part No LTM4601HVIY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 38 Weeks
Features Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5V - - 12A 4.5V - 28V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 118-BBGA Module
Case / Package 118-BGA (15x15)
Family Name LTM4601
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924483-LTM4601HVIY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4601HVIY#PBF CAD Model

Description

Product Overview

The LTM4601HVIY#PBF is a high-efficiency, switch-mode step-down power module designed and manufactured by Analog Devices Inc. This advanced power solution integrates a DC/DC controller, power switches, inductor, and support components into a compact, encapsulated package. The module is designed to simplify the implementation of power conversion in complex systems, offering ease of use combined with high performance, which is ideal for telecommunications, industrial, and automotive applications.

Key Features

  • High Efficiency: The LTM4601HVIY#PBF utilizes a synchronous buck regulator topology to provide high efficiency and reduce power loss during conversion.
  • Wide Input Voltage Range: This power module operates over a wide input voltage range from 4.5V to 20V, accommodating a variety of power sources and system voltages.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.6V to 5V, making the module highly versatile for different low-voltage applications.
  • High Output Current: It delivers up to 10A of continuous output current, catering to high-power applications.
  • Integrated Components: The inclusion of an inductor and all necessary circuitry within the package simplifies the design process and reduces external component count.
  • Thermal Management: The LTM4601HVIY#PBF features over-temperature protection and operates within a temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Compact Package: The module's small footprint and low profile (15mm x 15mm x 2.8mm LGA package) make it ideal for space-constrained applications.

Applications

The versatility and robustness of the LTM4601HVIY#PBF make it suitable for a wide range of applications, including:

  • Telecommunications infrastructure
  • Industrial equipment
  • Automotive electronics
  • Datacom and storage systems
  • Medical devices
  • Point-of-load applications

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTM4601HVIY#PBF is no exception. It represents a complete power management solution that accelerates time-to-market for designers while maintaining high performance and reliability.

You May Also Be Interested in

Panasonic
DC DC CONVERTER 28V
Need more? Email Us
Flex Power Modules
DC DC CONVERTER 5V 60W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER +/-12V 3W
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 5V 5W
Lowest to $81.3312
Murata Power Solutions Inc.
DC DC CONVERTER 5V 2W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 24V 500W
Need more? Email Us
Pololu Corporation
6V STEPUP VREG U3V40F6
Need more? Email Us
Pololu Corporation
DC DC CONVERTER 5V 20W
Lowest to $7.4220
Murata Power Solutions Inc.
DC DC CONVERTER 0.591-6V 50W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess