EN
  • EN
  • DE

LTM4620IY

Part No LTM4620IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.6-2.5V 0.6-2.5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 11 Weeks
Features Non-Isolated PoL Module DC DC Converter 2 Output 0.6 ~ 2.5V 0.6 ~ 2.5V - 13A, 13A 4.5V - 16V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 144-BBGA Module
Case / Package 144-BGA (15x15)
Family Name LTM4620
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880140-LTM4620IY
Ultra Librarian 3D Model Ultra Librarian LTM4620IY CAD Model

Description

The LTM4620IY from Analog Devices Inc. is a high-performance, dual 13A or single 26A, step-down µModule (micromodule) regulator with a wide input voltage range designed to meet the stringent power requirements of complex and space-constrained applications. This advanced power solution integrates the inductor, power switches, DC/DC controller, and other supporting components in a compact, encapsulated package, enabling a streamlined design process and rapid implementation.

Key Features

  • High Efficiency: The LTM4620IY is optimized for efficiency, reducing power loss and heat generation, which is critical for maintaining performance in thermally sensitive environments.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 16V, the LTM4620IY is versatile and can operate from a variety of power sources, making it suitable for a broad range of applications.
  • Dual Output Channels: This µModule regulator can deliver dual 13A outputs or can be configured to provide a single 26A output, offering flexibility in power design.
  • Compact Design: The LTM4620IY comes in a small 15mm x 15mm x 5.01mm BGA package, making it ideal for space-constrained systems without compromising on power or performance.
  • Integrated Components: The integration of inductors, MOSFETs, a DC/DC controller, and compensation in a single package simplifies the design and reduces external component count.
  • Reliable Operation: Designed to withstand harsh environments, the LTM4620IY operates reliably over a temperature range of -40°C to 125°C.

Applications

The LTM4620IY is particularly well-suited for use in telecommunications infrastructure, industrial equipment, datacom applications, and high-density distributed power systems where efficiency, thermal management, and space are critical considerations. Its robust design and high power density make it an excellent choice for powering FPGAs, ASICs, microprocessors, and other high-performance digital ICs that require a stable and efficient power supply.

Conclusion

Analog Devices Inc.'s LTM4620IY is a testament to the company's commitment to providing innovative and reliable power solutions. The combination of high efficiency, flexible output configuration, and compact design makes it an indispensable component for designers looking to optimize their power systems in challenging environments.

You May Also Be Interested in

Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.9438 $82.9438
2+ $68.0565 $136.1130
3+ $65.9297 $197.7891
4+ $63.8030 $255.2120
5+ $61.6762 $308.3810
6+ $55.2959 $331.7754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess