EN
  • EN
  • DE

LTM4632IY

Part No LTM4632IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.6-2.5V 0.6-2.5V / Non-Isolated PoL Module DC DC Converter 2 Output 0.6 ~ 2.5V 0.6 ~ 2.5V 3A, 3A 3.6V - 15V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 15V
Voltage - Output 1 0.6 ~ 2.5V
Voltage - Output 2 0.6 ~ 2.5V
Current - Output (Max) 3A, 3A
Applications ITE (Commercial)
Features OTP, OVP
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 25-PowerBBGA Module
Dimension 0.25" L x 0.25" W x 0.09" H (6.3mm x 6.3mm x 2.3mm)
Supplier Device Package 25-BGA (6.25x6.25)
Base Product Number LTM4632
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTM4632IY
Standard Package 260
Win Source Part Number 1072770-LTM4632IY
Ultra Librarian 3D Model Ultra Librarian LTM4632IY CAD Model

Description

The LTM4632IY is a high-performance, dual 3A or single 6A step-down µModule (micromodule) regulator from Analog Devices Inc. This compact, power-dense module is part of their extensive range of DC/DC converters designed to meet the stringent space and power efficiency requirements of today's advanced electronic systems.

Key Features

  • Wide Input Voltage Range: The LTM4632IY operates effectively with an input voltage range of 3.6V to 20V, making it versatile for a variety of applications.
  • Dual or Single Output: This micromodule can be configured to provide either dual 3A outputs or a single 6A output, offering flexibility for different circuit designs.
  • High Efficiency: With its advanced design, the LTM4632IY achieves high efficiency, which minimizes heat generation and improves system reliability.
  • Compact Design: The device comes in a compact (6.25mm x 6.25mm x 2.42mm) BGA package, which saves valuable board space.
  • Integrated Components: It integrates the inductor, power switches, DC/DC controller, and compensation circuitry, reducing the need for external components.
  • Adjustable Frequency: The switching frequency is adjustable from 250kHz to 1.3MHz, which allows designers to optimize the size of external components and performance for specific applications.
  • Temperature Range: The LTM4632IY is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications.

Applications

The LTM4632IY is ideal for use in a wide range of applications including telecom and networking equipment, industrial equipment, and automotive systems. Its ability to deliver high power in a small footprint makes it particularly well-suited for space-constrained environments.

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality and reliability, and the LTM4632IY is no exception. It is manufactured to meet the highest industry standards and is rigorously tested to ensure performance and durability under various conditions.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2986 $201.4930
7+ $38.9553 $272.6871
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,441 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess