EN
  • EN
  • DE

LTM4633EY#PBF

Part No LTM4633EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 2X0.8-1.8V 0.8-5.5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 3
Voltage - Input (Min) 4.7V
Voltage - Input (Max) 16V
Voltage - Output 1 0.8 ~ 1.8V
Voltage - Output 2 0.8 ~ 1.8V
Voltage - Output 3 0.8 ~ 5.5V
Current - Output (Max) 10A, 10A, 10A
Applications ITE (Commercial)
Features OCP, OVP
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 144-BBGA Module
Size / Dimension 0.59" L x 0.59" W x 0.20" H (15.0mm x 15.0mm x 5.0mm)
Supplier Device Package 144-BGA (15x15)
Base Product Number LTM4633
Standard Package 119 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 844973-LTM4633EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4633EY#PBF CAD Model

Description

The LTM4633EY#PBF is a high-performance, step-down µModule (micromodule) regulator from Analog Devices Inc., a leader in the field of high-performance analog technology. This innovative power module is designed for a variety of applications that require low voltage, high current outputs such as datacom/telecom systems, distributed power systems, and industrial applications.

Key Features

  • High Efficiency: The LTM4633EY#PBF is engineered to provide efficient power conversion, which can result in reduced power loss and heat generation.
  • Wide Input Voltage Range: With an input voltage range of 3.6V to 20V, this regulator is versatile and can accommodate a variety of power sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, allowing for a broad range of use cases and compatibility with various low voltage circuits.
  • High Current Output: Capable of delivering up to 18A of continuous output current, it is suitable for demanding applications that require a robust power supply.
  • Compact Design: The LTM4633EY#PBF comes in a compact BGA package, making it an excellent choice for space-constrained applications.
  • Integrated Components: This µModule regulator integrates the inductor, power switches, DC/DC controller, and compensation circuitry within a single package, simplifying design and reducing external component count.

Reliability and Performance

The LTM4633EY#PBF is designed with protection features such as overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation under adverse conditions. Additionally, it features fast transient response and excellent load regulation, which are critical for maintaining voltage stability across various load conditions.

Applications

This µModule regulator is ideal for use in a range of applications, including:

  • Advanced Computing Systems
  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial and Medical Equipment
  • Test and Measurement Systems

With its robust feature set and compact size, the LTM4633EY#PBF from Analog Devices Inc. is an excellent choice for designers seeking a high-efficiency, reliable, and easy-to-use power solution.

You May Also Be Interested in

SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.8990 $78.8990
2+ $64.7377 $129.4754
3+ $62.7146 $188.1438
4+ $60.6916 $242.7664
5+ $58.6685 $293.3425
6+ $52.5994 $315.5964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess