EN
  • EN
  • DE

LTM4643EV#PBF

Part No LTM4643EV#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3X0.6-3.3V / Non-Isolated PoL Module DC DC Converter 4 Output 0.6 ~ 3.3V 0.6 ~ 3.3V 0.6 ~ 3.3V 3A, 3A, 3A, 3A 4V - 20V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 4
Voltage - Input (Min) 4V
Voltage - Input (Max) 20V
Voltage - Output 1 0.6 ~ 3.3V
Voltage - Output 2 0.6 ~ 3.3V
Voltage - Output 3 0.6 ~ 3.3V
Current - Output (Max) 3A, 3A, 3A, 3A
Applications ITE (Commercial)
Features OCP, OTP, OVP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 77-LGA Module
Dimension 0.59" L x 0.35" W x 0.07" H (15.0mm x 9.0mm x 1.8mm)
Supplier Device Package 77-LGA (15x9)
Base Product Number LTM4643
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTM4643EV#PBF,505-LTM4643EV#PBF,LTM4643EV#PBF-ND
Standard Package 170
Win Source Part Number 1009805-LTM4643EV#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4643EV#PBF CAD Model

Description

Product Overview: LTM4643EV#PBF from Analog Devices Inc.

The LTM4643EV#PBF is a high-performance, compact, step-down µModule (micromodule) regulator from Analog Devices Inc., an industry leader in high-performance analog technology. This innovative product integrates the inductor, MOSFETs, a DC/DC controller, and supporting components into a single package, simplifying the design process for power system developers and reducing the overall footprint on the PCB.

Key Features

  • High Efficiency: The LTM4643EV#PBF is designed to deliver high efficiency, which helps in reducing power loss and heat generation, ensuring reliable operation even in thermally challenging environments.
  • Wide Input Voltage Range: It supports a wide input voltage range from 4V to 20V, making it versatile for various applications that require different input sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, allowing for a wide range of output voltages to meet the needs of various downstream circuits.
  • Compact Design: The µModule design integrates multiple components into a single package, significantly reducing the solution footprint and simplifying the PCB layout.
  • Multiple Operating Modes: It offers selectable Burst Mode operation for high efficiency at low output currents, as well as forced continuous mode and external synchronization for noise-sensitive applications.

Applications

The LTM4643EV#PBF is suitable for a broad range of applications, including:

  • Telecommunications infrastructure
  • Industrial equipment
  • Medical devices
  • Networking equipment
  • Automotive systems
  • And more

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The LTM4643EV#PBF is built to meet high standards, ensuring stable performance over its lifespan. Additionally, customers can access comprehensive technical support and documentation, including datasheets, reference designs, and application notes, to accelerate the design and integration process.

With its combination of integration, efficiency, and versatility, the LTM4643EV#PBF µModule regulator is an excellent choice for designers looking to optimize their power supply solutions in space-constrained and power-sensitive applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.3980 $88.7960
3+ $36.4292 $109.2876
5+ $35.2908 $176.4540
6+ $34.1523 $204.9138
8+ $33.0139 $264.1112
11+ $29.5987 $325.5857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess