EN
  • EN
  • DE

LTM4644IY-1

Part No LTM4644IY-1
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 4X0.6-5.5V / Non-Isolated PoL Module DC DC Converter 4 Output 0.6 ~ 5.5V 0.6 ~ 5.5V 0.6 ~ 5.5V 0.6 ~ 5.5V 4A, 4A, 4A, 4A 4V - 14V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 4
Voltage - Input (Min) 4V
Voltage - Input (Max) 14V
Voltage - Output 1 0.6 ~ 5.5V
Voltage - Output 2 0.6 ~ 5.5V
Voltage - Output 3 0.6 ~ 5.5V
Voltage - Output 4 0.6 ~ 5.5V
Current - Output (Max) 4A, 4A, 4A, 4A
Applications ITE (Commercial)
Features OCP, OTP, OVP
Temperature Range - Operating -40°C ~ 125°C
Efficiency -
Mounting Type Surface Mount
Package / Case 77-BBGA Module
Size / Dimension 0.59" L x 0.35" W x 0.20" H (15.0mm x 9.0mm x 5.0mm)
Supplier Device Package 77-BGA (15x9)
Base Product Number LTM4644
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Standard Package 170 pcs
Win Source Part Number 1382690-LTM4644IY-1
Ultra Librarian 3D Model Ultra Librarian LTM4644IY-1 CAD Model

Description

Analog Devices' LTM4644IY-1: A High-Efficiency Power Management Solution

The LTM4644IY-1 from Analog Devices Inc. is a high-performance quad DC/DC µModule (micromodule) regulator designed to deliver precision, efficiency, and versatility in a compact package. This advanced power management solution is ideal for applications requiring low voltage outputs and high current, such as datacom/telecom systems, industrial equipment, and high-density distributed power systems.

Key Features

  • Integrated Design: The LTM4644IY-1 integrates four high-efficiency switching regulators in one compact package, reducing the need for multiple components and simplifying the power design process.
  • Wide Input Voltage Range: It operates from a 4V to 14V input voltage range, making it suitable for a variety of supply sources.
  • Adjustable Output Voltage: Each output can be configured to provide an adjustable voltage from 0.6V to 5.5V, accommodating a wide range of power needs.
  • High Current Capability: The device can deliver up to 4A of continuous current per channel, making it capable of powering high-current applications.
  • High Efficiency: With high-efficiency switching regulators, the LTM4644IY-1 minimizes power loss and heat generation, ensuring reliable operation.
  • Thermal Management: The LTM4644IY-1 features advanced thermal design, including a high thermal conductivity package that allows for operation in high-temperature environments.
  • Configurable Phasing: The regulators can be configured to operate out-of-phase, reducing the input ripple current and minimizing the need for bulky input capacitors.

Applications

The LTM4644IY-1 is versatile enough to be used in a variety of applications, including:

  • Telecommunications infrastructure
  • Servers and storage systems
  • Industrial equipment
  • Medical devices
  • High-density distributed power systems

Easy Integration and Reliability

With its compact LGA package (15mm x 15mm x 5.01mm), the LTM4644IY-1 is designed for easy integration into space-constrained applications. Its robust design ensures reliability and long-term performance, making it an excellent choice for designers looking for a power management solution that combines functionality with ease of use.

For detailed specifications, application notes, and support documentation, visit Analog Devices Inc.'s website.

You May Also Be Interested in

On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.3172 $72.3172
2+ $59.3372 $118.6744
3+ $57.4829 $172.4487
4+ $55.6286 $222.5144
5+ $53.7743 $268.8715
7+ $48.2115 $337.4805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 602 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess