EN
  • EN
  • DE

AIC1722A-50PUTR

Part No AIC1722A-50PUTR
Manufacturer Analog Intergrations Corporation
Catalog Hard To Find
Description 300mA Low Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Intergrations Corporation
Win Source Part Number 1143094-AIC1722A-50PUTR
Manufacturer Homepage www.analog.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AIC1722A-50PUTR CAD Model

Description

The AIC1722A-50PUTR is a high-efficiency, step-down DC-DC converter manufactured by Analog Integrations Corporation. This integrated circuit is designed to provide a stable and regulated output voltage from a higher input voltage, making it suitable for a variety of portable and battery-powered applications. It is known for its compact size and energy-saving features.

Applications:

  • Portable Electronics: Specifically designed for devices like smartphones, tablets, and MP3 players.
  • Battery-Powered Devices: Ideal for use in applications where battery life is critical, such as wireless sensors and handheld instruments.
  • Power Management Systems: Integrated into larger power management circuits to provide localized voltage regulation.
  • Point-of-Load Regulation: Can be used for point-of-load regulation in distributed power systems.
  • Industrial Control Systems: Used in low-power industrial control and automation systems.

Features:

  • High Efficiency: Designed for optimal power conversion efficiency, minimizing energy loss and extending battery life.
  • Step-Down Conversion: Converts a higher input voltage to a lower, regulated output voltage.
  • Fixed Frequency Operation: Operates at a fixed switching frequency for predictable performance and reduced noise.
  • Internal Compensation: Features internal compensation circuitry for stable operation across a range of input voltages and load conditions.
  • Over-Current Protection: Includes built-in over-current protection to prevent damage from excessive current draw.
  • Short-Circuit Protection: Protects the device and the load from damage due to short circuits.
  • Thermal Shutdown: Incorporates thermal shutdown protection to prevent overheating and damage.
  • Compact Package: Available in a small form-factor package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency operation maximizes battery life in portable devices.
  • Reliable Performance: Built-in protection features ensure stable and reliable operation under various conditions.
  • Simplified Design: Internal compensation and other integrated features simplify the design process and reduce the number of external components required.
  • Space Saving: Compact package allows for use in small and portable devices.
  • Cost Effective: Provides a cost-effective solution for voltage regulation in a variety of applications.

Additional Details:

The AIC1722A-50PUTR provides a stable 5.0V output. The device typically utilizes a PWM (Pulse Width Modulation) control scheme to ensure efficient and stable voltage regulation. Further technical specifications, including switching frequency, maximum output current, and operating temperature range, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess