EN
  • EN
  • DE

LTM4675IY

Part No LTM4675IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.5-5.5V 0.5-5.5V
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 17V
Voltage - Output 1 0.5 ~ 5.5V
Voltage - Output 2 0.5 ~ 5.5V
Current - Output (Max) 9A, 9A
Applications ITE (Commercial)
Features OCP, OTP, OVP, SCP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 108-BBGA Module
Size / Dimension 0.63" L x 0.47" W x 0.14" H (16.0mm x 12.0mm x 3.5mm)
Supplier Device Package 108-BGA (16x11.9)
Base Product Number LTM4675
Standard Package 112 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880153-LTM4675IY
Ultra Librarian 3D Model Ultra Librarian LTM4675IY CAD Model

Description

Analog Devices Inc. LTM4675IY: A Robust µModule Regulator for Demanding Applications

The LTM4675IY from Analog Devices Inc. is a highly integrated, dual 9A or single 18A output switching mode step-down DC/DC µModule (micromodule) regulator. It is designed to deliver high performance with its advanced features, making it ideal for telecom, datacom, and industrial applications where efficiency and thermal management are critical.

Constructed with a robust package, the LTM4675IY ensures reliable operation in harsh environments. Its compact 16mm x 11.9mm x 3.51mm BGA (Ball Grid Array) package makes it an excellent choice for space-constrained applications. This µModule regulator incorporates switching controllers, power FETs, inductors, and all the supporting components, significantly simplifying the design process for engineers.

One of the standout features of the LTM4675IY is its wide input voltage range, from 4.5V to 17V, which provides flexibility for varying power supplies. The output voltage is precisely regulated and can be set from 0.5V to 5.5V, making it suitable for powering low-voltage and high-current digital ICs such as FPGAs, ASICs, microprocessors, and DSPs.

Efficiency is a key aspect of the LTM4675IY's performance. Its advanced design and integrated components ensure minimal power loss and excellent thermal management, which is critical in high-density circuit designs. Additionally, the device features remote voltage sensing, which compensates for voltage drops due to PCB trace resistance, ensuring accurate output voltage delivery to the load.

The LTM4675IY also includes a range of protection features, such as overvoltage, overcurrent, and overtemperature protection, safeguarding the device and the system it powers from various fault conditions. Furthermore, the regulator supports tracking and margining, which allows for controlled startup and shutdown sequences, and easy output voltage adjustment for system-level optimization.

In summary, the LTM4675IY from Analog Devices Inc. is a powerful, efficient, and reliable µModule regulator that simplifies design efforts and enhances system performance. Its advanced features and robust packaging make it an excellent choice for engineers looking for a high-quality power management solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.2782 $71.2782
2+ $66.7670 $133.5340
3+ $64.5113 $193.5339
4+ $60.0000 $240.0000
5+ $57.7444 $288.7220
6+ $55.4888 $332.9328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 171 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess