EN
  • EN
  • DE

LTM4701EV#PBF

Part No LTM4701EV#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description 20VIN, 10A UMODULE REGULATOR / DC DC Converter Output - Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series -
Package Tray
Base Product Number LTM4701
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 260 pcs
Win Source Part Number 1382691-LTM4701EV#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4701EV#PBF CAD Model

Description

The LTM4701EV#PBF from Analog Devices Inc. is a highly integrated, low-voltage, dual 50A or single 100A step-down µModule regulator with a wide input voltage range. It is designed to meet the demanding power needs of high-performance data centers, telecommunications, and networking equipment, while offering a compact and efficient power solution.

Key Features

  • Versatile Input Voltage: The device operates efficiently with an input voltage range of 4.5V to 16V, making it suitable for various applications.
  • High Output Current: The LTM4701EV#PBF can deliver dual 50A or single 100A output currents, providing ample power for even the most demanding processors and ASICs.
  • Advanced Power Management: It features remote sense, PMBus interface, and output voltage tracking for advanced power management and control.
  • Efficient Heat Dissipation: The module integrates a heat sink and a temperature gradient power stage to ensure efficient heat dissipation and reliable operation under high power loads.
  • Compact Design: The µModule technology encapsulates the inductors, power stages, and all control circuitry in a compact BGA package, simplifying the design process and saving board space.

Applications

  • Data Centers
  • Telecommunications Equipment
  • Networking Infrastructure
  • Industrial Systems
  • High-Density Distributed Power Systems

Product Benefits

The LTM4701EV#PBF is engineered to simplify power design and optimize system performance. Its high integration reduces design complexity, speeds up time to market, and enhances system reliability. The product's PMBus interface enables real-time monitoring and control, which can lead to improved system efficiency and longevity. With its robust thermal design, the LTM4701EV#PBF operates reliably in diverse environments, making it a versatile choice for cutting-edge electronic systems.

For designers looking for a high-efficiency, space-saving power solution, the LTM4701EV#PBF from Analog Devices Inc. represents a state-of-the-art option that can meet a wide range of power requirements with ease.

You May Also Be Interested in

Eutech Microelectronics
SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Infineon Technologies
100kHz~700kHz Step-down type Adjustable 10A SSOP-14-EP-150mil Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.3284
Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1777
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4764 $54.7640
23+ $4.4934 $103.3482
35+ $4.3530 $152.3550
48+ $4.2126 $202.2048
62+ $4.0722 $252.4764
83+ $3.6509 $303.0247
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess