EN
  • EN
  • DE

LTM8053IY#PBF

Part No LTM8053IY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.97-15V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 25 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 0.97 ~ 15V - - - 3.5A 3.4V - 40V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 48-BBGA Module
Case / Package 48-BGA (9x6.25)
Family Name LTM8053
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844330-LTM8053IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8053IY#PBF CAD Model

Description

Analog Devices Inc.'s LTM8053IY#PBF: A Robust µModule Regulator

The LTM8053IY#PBF is a high-performance, step-down µModule (micro-module) regulator from the esteemed manufacturer Analog Devices Inc. This advanced power solution integrates a switching controller, power FETs, inductors, and all the supporting components into a compact, surface-mount package, designed to simplify the implementation of power conversion in a wide array of applications.

Key Features:

  • High Efficiency: The device's high-efficiency design ensures minimal heat generation, making it suitable for thermally sensitive applications.
  • Wide Input Voltage Range: With an input voltage range of 3.6V to 58V, the LTM8053IY#PBF is versatile enough to handle a variety of input sources, from single-cell batteries to industrial supplies.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 24V, which allows for a high degree of flexibility in powering different circuitry.
  • Robust Temperature Performance: It operates over a wide temperature range, making it suitable for industrial and automotive applications where reliability under extreme conditions is crucial.
  • Compact Design: The integrated components result in a compact solution that reduces the board space required for power management.

Applications:

The LTM8053IY#PBF is ideal for use in a variety of applications including but not limited to:

  • Telecommunications
  • Industrial equipment
  • Automotive systems
  • Datacom infrastructure
  • Medical devices

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the LTM8053IY#PBF is no exception. It is manufactured to meet the highest industry standards, ensuring both performance and durability. With built-in protection features such as overvoltage, overcurrent, and over-temperature protection, the LTM8053IY#PBF is designed to provide reliable performance in even the most challenging situations.

In conclusion, the LTM8053IY#PBF from Analog Devices Inc. is a powerful, efficient, and reliable µModule regulator that offers a versatile power management solution for a wide range of applications. Its integrated design and ease of use make it an excellent choice for designers looking to streamline their power supply design with a compact and robust module.

You May Also Be Interested in

Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1777
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $305.2632 $305.2632
2+ $273.6843 $547.3686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess