EN
  • EN
  • DE

LTM8054MPY#PBF

Part No LTM8054MPY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2-36V / Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 36V 5.4A 5V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 5V
Voltage - Input (Max) 36V
Voltage - Output 1 1.2 ~ 36V
Voltage - Output 2 -
Voltage - Output 3 -
Current - Output (Max) 5.4A
Applications ITE (Commercial)
Features OTP
Temperature Range - Operating -55°C ~ 125°C
Efficiency -
Mounting Type Surface Mount
Package / Case 88-BBGA Module
Size / Dimension 0.60" L x 0.44" W x 0.13" H (15.2mm x 11.2mm x 3.4mm)
Supplier Device Package 88-BGA (15x11.25)
Base Product Number LTM8054
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 119 pcs
Win Source Part Number 1382697-LTM8054MPY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8054MPY#PBF CAD Model

Description

The LTM8054MPY#PBF is a high-performance, μModule (micromodule) step-down regulator from Analog Devices Inc., designed to deliver efficient power conversion in a compact and robust package. This advanced power solution integrates the inductor, power switches, DC/DC controller, and additional supporting components into a single package, simplifying the design process for engineers and ensuring optimal performance.

Key Features

  • Wide Input Voltage Range: The LTM8054MPY#PBF operates over a wide input voltage range of 6V to 58V, making it suitable for a variety of industrial, automotive, and telecommunication applications that require a stable output from a fluctuating input source.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.97V to 40V, providing flexibility to power a wide range of devices.
  • High Efficiency: With its advanced design, the LTM8054MPY#PBF offers high efficiency, reducing power loss and heat generation, which is critical for reliability and longevity in harsh environments.
  • Compact Package: The μModule regulator comes in a compact, over-molded BGA package (15mm x 15mm x 5.01mm), saving valuable board space and making it ideal for space-constrained applications.
  • High-Temperature Operation: The device is characterized for operation from -55°C to +125°C, ensuring reliable performance in extreme temperature conditions.
  • Built-In Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, enhancing the safety and durability of the end application.

Applications

The LTM8054MPY#PBF is versatile and can be used in a broad range of applications, including:

  • Telecommunications infrastructure
  • Industrial equipment
  • Automotive electronics
  • Medical devices
  • Datacom and storage systems
  • Portable and battery-powered devices

With its integrated approach, the LTM8054MPY#PBF simplifies design challenges, accelerates time-to-market, and delivers consistent performance, making it a go-to power management solution for engineers and designers looking for a reliable and efficient power regulator.

You May Also Be Interested in

SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.6989 $97.3978
3+ $39.9581 $119.8743
4+ $38.7094 $154.8376
6+ $37.4607 $224.7642
7+ $36.2120 $253.4840
10+ $32.4660 $324.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess