EN
  • EN
  • DE

LTM8056IY#PBF

Part No LTM8056IY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.2-48V / Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 48V 5.4A 5V - 58V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 5V
Voltage - Input (Max) 58V
Voltage - Output 1 1.2 ~ 48V
Voltage - Output 2 -
Voltage - Output 3 -
Current - Output (Max) 5.4A
Applications ITE (Commercial)
Features OTP
Temperature Range - Operating -40°C ~ 125°C
Efficiency 96%
Mounting Type Surface Mount
Package / Case 121-BBGA Module
Size / Dimension 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm)
Supplier Device Package 121-BGA (15x15)
Base Product Number LTM8056
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353660-LTM8056IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8056IY#PBF CAD Model

Description

Product Overview: LTM8056IY#PBF from Analog Devices Inc.

The LTM8056IY#PBF is a highly versatile and efficient micro-module regulator from Analog Devices Inc., designed to cater to a broad range of power supply requirements. This compact and robust power management solution is part of Analog Devices' µModule (micro-module) series, which integrates the DC/DC controller, power switches, inductor, and support components all within a single package. This integration simplifies the design process and accelerates the product development cycle, making it a go-to choice for engineers.

With its wide input voltage range, the LTM8056IY#PBF is capable of operating from a variety of power sources, ranging from 6V to 58V. This feature ensures compatibility with a diverse array of applications, from automotive and industrial systems to telecommunications and portable devices. The output voltage is adjustable from 1.2V to 24V, providing the flexibility needed to power different types of loads.

The LTM8056IY#PBF employs advanced switching regulator technology to deliver high efficiency, which is crucial for thermal management and energy-saving purposes. It is capable of delivering up to 2.5A of continuous output current, or 3.5A peak, making it suitable for applications that demand a high power density. Furthermore, the device supports frequency synchronization and has selectable operating modes, including Burst Mode operation for low noise performance and improved light-load efficiency.

The micro-module's robust design includes built-in protection features such as overvoltage, overcurrent, and over-temperature protection, ensuring reliable operation under various conditions. The LTM8056IY#PBF is packaged in a compact over-molded land grid array (LGA) package measuring just 15mm x 15mm x 5.01mm, which allows for efficient use of board space.

Engineers looking for a power solution that combines convenience, performance, and reliability will find the LTM8056IY#PBF to be an excellent choice. Its ease of use, coupled with the strong support and documentation from Analog Devices Inc., makes this micro-module regulator a valuable component in any power supply design.

You May Also Be Interested in

Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.9939 $81.9939
2+ $67.2770 $134.5540
3+ $65.1746 $195.5238
4+ $63.0722 $252.2888
5+ $60.9698 $304.8490
6+ $54.6626 $327.9756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess