EN
  • EN
  • DE

LTM8057IY

Part No LTM8057IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 2.5-12V  /  Isolated Module DC DC Converter 1 Output 2.5 ~ 12V 440mA 3.1V - 31V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 31V
Voltage - Output 1 2.5 ~ 12V
Current - Output (Max) 440mA
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Features UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 38-BBGA Module
Dimension 0.44" L x 0.35" W x 0.19" H (11.3mm x 9.0mm x 4.9mm)
Supplier Device Package 38-BGA (11.25x9)
Base Product Number LTM8057
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTM8057IY
Standard Package 168
Win Source Part Number 1223156-LTM8057IY
Ultra Librarian 3D Model Ultra Librarian LTM8057IY CAD Model

Description

Analog Devices Inc. Presents the LTM8057IY: A High-Efficiency, µModule Regulator

The LTM8057IY by Analog Devices Inc. is a cutting-edge µModule (micromodule) regulator with a robust feature set designed to simplify the design process and enhance system reliability. This highly integrated solution offers a compact, efficient, and easy-to-use platform for a wide range of power supply applications.

Key Features and Benefits

  • Wide Input Voltage Range: The LTM8057IY operates efficiently with an input voltage range from 3.1V to 32V, making it versatile for various applications, from automotive to industrial systems.
  • Adjustable and Fixed Output Voltages: The device can be configured to provide an adjustable output voltage from 0.97V to 18V or it can be set to a fixed voltage, offering flexibility to meet specific design requirements.
  • Integrated Components: With internal inductors, power switches, and compensation circuitry, this µModule regulator simplifies the design process by reducing the number of external components required.
  • High Efficiency: The LTM8057IY is designed for high efficiency, which helps in reducing power loss and improving system performance, especially in thermally challenging environments.
  • Thermal Performance: Encased in a thermally enhanced, over-molded land grid array (LGA) package, the LTM8057IY provides excellent heat dissipation and thermal performance.
  • Silent Switcher Architecture: The module utilizes Silent Switcher architecture to minimize EMI emissions, which is critical for noise-sensitive applications and helps in meeting regulatory standards.

Applications

The LTM8057IY is suitable for a broad range of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Automotive Battery Regulation
  • Industrial Control and Automation Systems
  • Distributed Power Systems
  • Data Storage and Networking

As a product from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits, the LTM8057IY reflects the company's commitment to innovation and excellence in power management solutions. By choosing the LTM8057IY, designers can rest assured they are incorporating a reliable, high-quality component into their power supply designs.

For more detailed technical specifications, application notes, and support resources, please visit Analog Devices Inc.'s official website or contact their customer support team.

You May Also Be Interested in

Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1572
Eutech Microelectronics
SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.1553 $52.1553
3+ $42.7941 $128.3823
4+ $41.4568 $165.8272
5+ $40.1195 $200.5975
7+ $38.7821 $271.4747
9+ $34.7702 $312.9318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess