EN
  • EN
  • DE

LTM8068IY

Part No LTM8068IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 2.5-18V 1.2-18V  /  Isolated Module DC DC Converter 2 Output 2.5 ~ 18V 1.2 ~ 18V 450mA, 300mA 2.8V - 40V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 40V
Voltage - Output 1 2.5 ~ 18V
Voltage - Output 2 1.2 ~ 18V
Current - Output (Max) 450mA, 300mA
Voltage - Isolation 2 kV
Applications ITE (Commercial)
Features UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 38-BBGA Module
Dimension 0.44" L x 0.35" W x 0.19" H (11.3mm x 9.0mm x 4.9mm)
Supplier Device Package 38-BGA (11.25x9)
Base Product Number LTM8068
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTM8068IYDKR-ND,505-LTM8068IYCT,505-LTM8068IYCT-ND,505-LTM8068IYDKR,LTM8068IY-ND,-2735-LTM8068IY,505-LTM8068IY
Standard Package 168
Win Source Part Number 1032343-LTM8068IY
Ultra Librarian 3D Model Ultra Librarian LTM8068IY CAD Model

Description

Introducing the LTM8068IY: A µModule Power Tracking Battery Charger from Analog Devices Inc.

The LTM8068IY is a versatile and highly efficient micro-module (µModule) power tracking battery charger designed by Analog Devices Inc. to cater to a wide range of applications requiring reliable battery management and charging solutions. This compact, integrated device simplifies the design process for engineers by combining several components into a single package, thus reducing the need for additional external circuitry.

Key Features of the LTM8068IY:

  • Wide Input Voltage Range: The LTM8068IY operates over a broad input voltage range from 4.95V to 32V, making it suitable for various power sources, including industrial supplies and automotive batteries.
  • Adjustable Charging Voltage: Users can set the float voltage between 1.212V and 28.8V via a single resistor, providing flexibility to charge a wide array of battery chemistries.
  • Power Tracking Capability: With its power tracking feature, the LTM8068IY can maximize the charge rate for a battery without exceeding a predefined input power limit, ideal for solar-powered or USB-powered applications.
  • High-Efficiency Operation: The device boasts high efficiency, which is crucial for thermal management and ensures minimal power loss during the charging process.
  • Integrated Thermal Protection: The LTM8068IY includes an internal temperature monitoring system that protects the device and the battery by reducing the charge current if the internal temperature approaches the preset limit.
  • Compact Package: Housed in a small surface-mount LGA package (9mm x 11.25mm x 4.92mm), the LTM8068IY saves valuable board space and is suitable for space-constrained applications.

Applications:

The LTM8068IY is ideal for a variety of applications, including:

  • Portable devices
  • Uninterruptible power supplies (UPS)
  • Industrial and automotive battery charging systems
  • Remote sensors and monitoring systems
  • Handheld computers and communication devices

With its combination of power tracking, wide input voltage range, and high-efficiency operation, the LTM8068IY from Analog Devices Inc. is an excellent choice for designers looking for a reliable and flexible battery charging solution. Its ease of use, coupled with the robustness of an integrated µModule design, makes it a go-to component for ensuring the longevity and reliability of battery-powered systems.

You May Also Be Interested in

Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
Infineon Technologies
100kHz~700kHz Step-down type Adjustable 10A SSOP-14-EP-150mil Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.3284
Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.7463 $81.4926
3+ $33.4329 $100.2987
5+ $32.3881 $161.9405
7+ $31.3433 $219.4031
9+ $30.2986 $272.6874
12+ $27.1642 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess