EN
  • EN
  • DE

LTM8073IY#PBF

Part No LTM8073IY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-15V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 60V
Voltage - Output 1 0.8 ~ 15V
Current - Output (Max) 3A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 48-BBGA Module
Size / Dimension 0.35" L x 0.25" W x 0.13" H (9.0mm x 6.3mm x 3.3mm)
Supplier Device Package 48-BGA (9x6.25)
Base Product Number LTM8073
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 814480-LTM8073IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8073IY#PBF CAD Model

Description

The LTM8073IY#PBF is a high-performance, micro-module (μModule) step-down regulator from Analog Devices Inc., designed to deliver efficient power conversion with minimal external components. It is a complete system-in-package (SiP) that encapsulates a switching controller, power switches, inductor, and all support components in a compact, thermally-enhanced package.

Key Features

  • Wide Input Voltage Range: The LTM8073IY#PBF operates over a wide input voltage range of 3.4V to 40V, making it suitable for a variety of applications from automotive to industrial power systems.
  • Adjustable Output Voltage: Its output voltage can be adjusted from 0.8V to 15V, providing flexibility for different circuit requirements.
  • High Efficiency: With its integrated design and advanced switching architecture, it achieves high efficiency, which helps in reducing power loss and heat generation.
  • Compact Package: The LTM8073IY#PBF is offered in a small footprint, low profile (6.25mm × 6.25mm × 2.22mm) BGA package, ideal for space-constrained applications.
  • Silent Switcher® Architecture: It incorporates Analog Devices' proprietary Silent Switcher architecture to minimize EMI/EMC emissions, making it easier to meet regulatory standards.
  • Thermal Performance: The package is designed for optimal thermal performance, ensuring reliability and performance over a temperature range of -40°C to +125°C.
  • Robust Protection Features: It includes overvoltage, overcurrent, and over-temperature protection for safe operation under abnormal conditions.

Applications

The LTM8073IY#PBF is versatile and can be used in a wide array of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Automotive Electronics
  • Industrial Control Systems
  • Datacom and Telecom Systems
  • Medical Devices
  • Distributed Power Systems

Conclusion

Analog Devices Inc.'s LTM8073IY#PBF is an advanced micro-module regulator that combines high efficiency, flexible output voltage, and robust protection features in a compact package. Its ease of use and Silent Switcher architecture make it an excellent choice for designers looking to optimize power management in noise-sensitive applications while minimizing design complexity and board space.

You May Also Be Interested in

HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess