EN
  • EN
  • DE

LTM8078IY#PBF

Part No LTM8078IY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DUAL 40VIN, 3A SILENT SWITCR UMO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series LTM®, uModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 3V
Voltage - Input (Max) 40V
Voltage - Output 1 3.3V
Voltage - Output 2 5V
Voltage - Output 3 -
Voltage - Output 4 -
Current - Output (Max) 1.4A, 1.4A
Applications ITE (Commercial)
Features -
Temperature Range - Operating -40°C ~ 125°C
Efficiency -
Mounting Type Surface Mount
Package / Case 49-FBGA Module
Size / Dimension 0.25" L x 0.25" W x 0.09" H (6.3mm x 6.3mm x 2.2mm)
Supplier Device Package 49-BGA (6.25x6.25)
Control Features -
Approval Agency -
Standard Number -
Base Product Number LTM8078
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372702-LTM8078IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8078IY#PBF CAD Model

Description

Introducing the LTM8078IY#PBF from Analog Devices Inc.

The LTM8078IY#PBF is a highly integrated, µModule (micro-module) step-down regulator from Analog Devices Inc., a leader in high-performance analog technology. This advanced power solution is designed to deliver efficiency, compactness, and ease of use for designers looking to streamline their power management systems.

Key Features:

  • Silent Switcher Architecture: The LTM8078IY#PBF incorporates Analog Devices' proprietary Silent Switcher architecture, which minimizes electromagnetic interference (EMI), making it ideal for noise-sensitive applications without sacrificing efficiency or performance.
  • Wide Input Voltage Range: With an input voltage range of 3.4V to 40V, this µModule regulator is versatile and capable of operating in a variety of supply environments, from single-cell Li-Ion batteries to industrial rails.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 15V, providing flexibility for different system requirements and ensuring compatibility with a wide range of downstream components.
  • High Efficiency: The device offers high efficiency, which translates to less heat generation and a more reliable system over its operational lifespan.
  • Compact Design: Housed in a compact BGA package, the LTM8078IY#PBF is designed for space-constrained applications, making it an excellent choice for portable devices, embedded systems, and other applications where board space is at a premium.
  • Built-In Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, which safeguard the module and the downstream components from potential damage due to abnormal operating conditions.

Applications:

The LTM8078IY#PBF is an ideal power management solution for a wide range of applications, including:

  • Telecommunications
  • Industrial systems
  • Automotive electronics
  • Datacom infrastructure
  • Medical equipment
  • Portable devices

With its robust design and comprehensive feature set, the LTM8078IY#PBF from Analog Devices Inc. delivers a high-performance, efficient, and versatile power management solution that is well-suited to meet the challenges of modern electronic systems.

You May Also Be Interested in

SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7594 $71.2782
5+ $22.2557 $111.2785
7+ $21.5038 $150.5266
10+ $20.0000 $200.0000
13+ $19.2482 $250.2266
17+ $18.4963 $314.4371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess