EN
  • EN
  • DE

LTM8078IY

Part No LTM8078IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 5V  /  Non-Isolated PoL Module DC DC Converter 2 Output 3.3V 5V 1.4A, 1.4A 3V - 40V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series LTM®, uModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 3V
Voltage - Input (Max) 40V
Voltage - Output 1 3.3V
Voltage - Output 2 5V
Current - Output (Max) 1.4A, 1.4A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 49-FBGA Module
Dimension 0.25" L x 0.25" W x 0.09" H (6.3mm x 6.3mm x 2.2mm)
Supplier Device Package 49-BGA (6.25x6.25)
Base Product Number LTM8078
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 161-LTM8078IY,-2735-LTM8078IY
Standard Package 260
Win Source Part Number 999304-LTM8078IY
Ultra Librarian 3D Model Ultra Librarian LTM8078IY CAD Model

Description

The LTM8078IY from Analog Devices Inc. is a highly integrated, micromodule regulator with a wide input voltage range, designed for a variety of applications requiring efficient power conversion. This advanced product is part of the µModule (micromodule) series, which combines high-performance ICs with power components in a compact, surface-mountable package. The LTM8078IY simplifies the implementation of complete power management solutions, reducing design time and accelerating time-to-market for end products.

Key Features

  • Wide Input Voltage Range: The LTM8078IY operates over a broad input voltage range, accommodating various supply levels and ensuring versatility across different applications.
  • Integrated Components: It includes a switching regulator, inductor, and supporting components within a single package, minimizing external part count and saving board space.
  • High Efficiency: The device's high-efficiency design reduces power loss and improves system performance, making it suitable for energy-sensitive applications.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific requirements, providing flexibility in power supply design.
  • Thermal Management: With an advanced thermal design, the LTM8078IY operates reliably over a wide temperature range, ensuring performance in harsh environments.
  • Multiple Protection Features: Built-in features like overvoltage, overcurrent, and over-temperature protections safeguard the device and the system from potential damage.

Applications

The LTM8078IY is ideal for use in a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Datacom infrastructure
  • Automotive electronics
  • Medical devices
  • Test and measurement equipment

Technical Specifications

Below are some of the key technical specifications of the LTM8078IY:

  • Input Voltage Range: 3.4V to 40V
  • Output Voltage Range: 0.8V to 15V
  • Switching Frequency: 200kHz to 3MHz (adjustable)
  • Operating Temperature Range: -40°C to +125°C
  • Package: LGA (Land Grid Array)

For detailed technical information, refer to the LTM8078IY datasheet available on the Analog Devices Inc. website.

You May Also Be Interested in

XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Eutech Microelectronics
SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1777
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7594 $71.2782
5+ $22.2557 $111.2785
7+ $21.5038 $150.5266
10+ $20.0000 $200.0000
13+ $19.2482 $250.2266
17+ $18.4963 $314.4371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess