EN
  • EN
  • DE

MAT01AHZ

Part No MAT01AHZ
Manufacturer Analog Devices Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 45V 0.025A TO78-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 12 Weeks
Features Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 45V 25mA 450MHz 500mW Through Hole TO-78-6
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-78-6 Metal Can
Case / Package TO-78-6
Family Name MAT01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925158-MAT01AHZ
Ultra Librarian 3D Model Ultra Librarian MAT01AHZ CAD Model

Description

The MAT01AHZ is a high-performance matched dual monolithic transistor from the esteemed manufacturer Analog Devices Inc., known for its precision and reliability in various electronic applications. This product is meticulously designed to meet the stringent requirements of instrumentation amplifiers, differential amplifiers, and other circuits where transistor matching is paramount.

Key Features

  • Exceptional Transistor Matching: The MAT01AHZ boasts excellent matching characteristics, with a maximum offset voltage of 50 µV and a maximum offset voltage drift of 0.6 µV/°C, ensuring consistent performance over a range of temperatures.
  • Low Noise: With a low noise figure, typically 1 nV/√Hz at 1 kHz, this transistor is ideal for precision amplification in audio and instrumentation applications.
  • High Gain: It features a high gain-bandwidth product, facilitating its use in high-frequency applications.
  • Tight Thermal Coupling: The dual transistors are thermally coupled, providing excellent temperature stability and reducing the impact of thermal gradients on circuit performance.

Applications

The MAT01AHZ is versatile and can be used in a variety of applications, including:

  • Instrumentation amplifiers
  • Differential amplifiers
  • Current sense amplifiers
  • Precision oscillators
  • Temperature sensing and compensation circuits

Quality and Reliability

Analog Devices Inc. is synonymous with quality, and the MAT01AHZ is no exception. It is manufactured in state-of-the-art facilities, ensuring that each transistor meets the highest quality standards. Reliability is a hallmark of Analog Devices products, and the MAT01AHZ is designed for long-term stability and performance in demanding environments.

Product Specifications

Parameter Value
Offset Voltage 50 µV max
Offset Voltage Drift 0.6 µV/°C max
Noise Figure 1 nV/√Hz typ at 1 kHz
Gain Bandwidth Product High

For engineers and designers seeking unmatched precision and performance, the MAT01AHZ from Analog Devices Inc. is the go-to choice for critical signal processing applications.

You May Also Be Interested in

ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $0.1191
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.3584
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2010
Nexperia USA Inc.
TRANS NPN/PNP 30V 1A 6HUSON
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 50V 4A 8DFN
Lowest to $0.5723
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Nexperia USA Inc.
TRANS 2NPN 300V 0.1A 6TSOP
Lowest to $0.1293
ON Semiconductor
Trans Darlington NPN 50V 0.5A 16-Pin SOIC T/R / TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2188
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $146.6166 $146.6166
2+ $141.7294 $283.4588
3+ $127.0677 $381.2031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess