EN
  • EN
  • DE

NM93C66LZEMT8

Part No NM93C66LZEMT8
Manufacturer National Semiconductor (TI)
Description 256-/1024-/2048-/4096-Bit Serial EEPROM with Zero Power and Extended Voltage (2.7V to 5.5V)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1231788-NM93C66LZEMT8
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM93C66LZEMT8 CAD Model

Description

The NM93C66LZEMT8 is a 4K-bit MicroWire Serial EEPROM manufactured by National Semiconductor, now part of Texas Instruments (TI). This EEPROM is designed for non-volatile data storage in a variety of electronic devices. It is commonly used to store configuration settings, calibration data, and other critical information that needs to be retained when power is off.

Applications

  • Configuration Storage
  • Calibration Data Storage
  • Parameter Storage
  • Identification Data Storage
  • Consumer Electronics
  • Industrial Control Systems

Features

  • 4K-bit EEPROM: Provides 4096 bits of non-volatile memory.
  • MicroWire Interface: Uses a simple 3-wire serial interface for easy communication.
  • Low Voltage Operation: Operates at low voltages, suitable for battery-powered devices.
  • Low Power Consumption: Minimizes power usage in low-power applications.
  • High Endurance: Supports a high number of write cycles.
  • Data Retention: Retains data for an extended period.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy Integration: Simple MicroWire interface simplifies integration with microcontrollers.
  • Low Power Operation: Extends battery life in portable devices.
  • Reliable Data Storage: High endurance and data retention ensure reliable data storage.
  • Compact Size: Small package size allows for use in space-constrained applications.

Additional Details

The NM93C66LZEMT8 typically operates with a supply voltage of 1.8V to 5.5V. It supports a MicroWire serial interface, which requires only three pins for communication (clock, data in, and data out). This EEPROM is designed to have a high number of write cycles (e.g., 1,000,000 cycles) and a long data retention period (e.g., 100 years). It is commonly available in small surface mount packages, such as SOIC or TSSOP. Its low power consumption and ease of use make it a popular choice for storing configuration data and other non-volatile information in a wide range of electronic devices.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess