The MAT02FH, manufactured by Analog Devices Inc., is a high precision, dual monolithic NPN transistor that delivers outstanding performance in terms of matching characteristics and low noise. This component is designed to cater to a wide array of applications requiring precise and stable electrical characteristics, such as instrumentation amplifiers, differential amplifiers, and current sources.
Key Features
- Exceptional Transistor Matching: The MAT02FH boasts excellent matching characteristics, with a maximum offset voltage of just 1 mV and a maximum offset current of 1 nA, ensuring high accuracy in applications requiring matched transistors.
- Low Noise: With a low noise figure, the MAT02FH is ideal for audio applications and other sensitive electronic circuits where noise can be detrimental to performance.
- High Gain: The device offers a high current gain, which can be crucial in amplification circuits, providing consistent performance across a range of operating conditions.
- Wide Operating Range: The MAT02FH operates over a wide range of temperatures, making it suitable for industrial and military applications that can experience extreme environments.
Applications
The MAT02FH is versatile and can be used in various high-performance applications, including:
- Instrumentation amplifiers
- Differential amplifiers
- Current sources and mirrors
- Voltage references
- Precision oscillators
- Audio amplifiers
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality and reliability, and the MAT02FH is no exception. It is constructed with the highest quality materials and subjected to rigorous testing to ensure it meets the stringent standards expected of high-performance electronic components.
Technical Specifications
Parameter
Value
Transistor Type
Dual NPN
Collector-Emitter Voltage (VCEO)
40V
Collector Base Voltage (VCBO)
60V
Emitter Base Voltage (VEBO)
7V
Collector Current (IC)
20mA
Power Dissipation (Pd)
500 mW
For those seeking precision and reliability, the MAT02FH from Analog Devices Inc. is a top-tier choice that offers the performance and stability required for the most demanding electronic applications.