EN
  • EN
  • DE

MAT04FP

Part No MAT04FP
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (M)
Description Trans GP BJT NPN 40V 0.03A 350mW 14-Pin PDIP N / Matched Monolithic Quad Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 207844-MAT04FP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAT04FP
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAT04FP CAD Model

Description

The MAT04FP from Analog Devices Inc. is a high-performance quad monolithic NPN transistor array designed to offer excellent matching characteristics and superior performance. This device is particularly well-suited for precision amplification and linear applications, where transistor matching and thermal tracking are critical for the circuit's performance.

Key Features

  • Outstanding Matching Characteristics: The MAT04FP boasts exceptional inter-device matching, which is essential for applications requiring closely matched transistor pairs, such as differential amplifiers and current mirrors.
  • Low Noise: With its low noise performance, this transistor array ensures clean and precise signal amplification, making it ideal for high-fidelity audio applications and sensitive instrumentation.
  • High Gain Bandwidth: The device provides a high gain bandwidth product, enabling fast response times and suitability for high-speed amplifiers and signal processing circuits.
  • Excellent Thermal Tracking: The transistors in the MAT04FP are thermally matched, which minimizes drift in the parameters due to temperature changes and ensures stable operation over a wide temperature range.

Applications

The MAT04FP is versatile and can be used in various applications across multiple industries. Some of the common applications include:

  • Precision operational amplifiers
  • Instrumentation amplifiers
  • Current sensing circuits
  • Voltage references
  • Sample and hold circuits
  • Logarithmic amplifiers

Package and Quality

The MAT04FP is offered in a hermetically sealed package, ensuring robustness and reliability even in harsh environmental conditions. The package is designed to meet the stringent quality standards expected from Analog Devices Inc., a leading manufacturer known for its commitment to high-quality semiconductor products.

Conclusion

For designers and engineers looking for a transistor array with outstanding matching characteristics, low noise, and excellent thermal tracking, the MAT04FP from Analog Devices Inc. is an exceptional choice. Its versatility across various applications and industries makes it a valuable component for precision circuit designs.

You May Also Be Interested in

ESMT
Lowest to $1.9566
ESMT
ABSOLUTE MAXIMUM RATINGS
Lowest to $8.1197
ESMT
Need more? Email Us
EliteMT
Lowest to $1.6320
ESMT
Need more? Email Us
ESMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7558
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8570
ESMT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess