EN
  • EN
  • DE

MAT04FPZ

Part No MAT04FPZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (M - N)
Description Transistor, Bjt, Array, Independent, 40V V(Br)Ceo, 30Ma I(C), Dip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Collector Base Voltage (VCBO) 40 V
Collector Emitter Voltage (VCEO) 40 V
Current Rating 30 mA
Frequency 300 MHz
Lead Free Yes
Max Collector Current 30 mA
Maximum Operating Temperature 85 °C
Max Power Dissipation 350 mW
Min Operating Temperature -40 °C
Mount Through Hole
Number of Elements 4
Number of Pins 14
Packaging Bulk
Polarity NPN
Power Dissipation 350 mW
Radiation Hardening No
RoHS Compliant
Voltage Rating (DC) 40 V
Win Source Part Number 997826-MAT04FPZ
Categories OEM Parts(M-N)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAT04FPZ CAD Model

Description

Analog Devices Inc. presents the MAT04FPZ, a high-precision, quad matched monolithic transistor array designed for a wide array of applications demanding high-performance and reliability. This product exemplifies Analog Devices' commitment to providing solutions that meet the rigorous requirements of analog circuit design.

Key Features

  • Outstanding Matching Characteristics: The MAT04FPZ boasts excellent transistor matching, which includes offset voltage, offset current, and gain. This makes it ideal for applications requiring closely matched transistors such as instrumentation amplifiers, differential amplifiers, and current mirrors.
  • Low Noise: With its low noise performance, the MAT04FPZ is perfect for audio applications, precision amplification, and signal processing where a clean signal is paramount.
  • High Gain Bandwidth Product: The high-frequency response of the MAT04FPZ makes it suitable for high-speed amplifiers, filters, and other circuits operating in a wide frequency range.
  • Temperature Range: The device operates over a wide temperature range, ensuring consistent performance in varying environmental conditions.

Applications

The MAT04FPZ is versatile and can be used in numerous applications. Its precision and stability make it an excellent choice for:

  • Instrumentation amplifiers
  • Sample and hold circuits
  • Operational amplifier input stages
  • Analog processing
  • Current sensing

Quality and Reliability

Analog Devices Inc. ensures that the MAT04FPZ meets the highest quality standards. Each array is pre-tested to guarantee that the matched transistors perform to specifications. This attention to detail ensures that designers can use the MAT04FPZ with confidence in their precision applications.

Package Information

The MAT04FPZ comes in a hermetically sealed package, providing protection against environmental factors and enhancing the long-term reliability of the device. This packaging, combined with the inherent robustness of the product, makes it a solid choice for systems that require extended operational life and stability.

With the MAT04FPZ, Analog Devices Inc. offers an exceptional component that stands out for its precision, performance, and reliability, making it a go-to solution for engineers and designers seeking the best in analog technology.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Meled
Lowest to $0.1172
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Multicomp
Res, 82K, 0.1%, 0.1W, 0603, Thin Film
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess