EN
  • EN
  • DE
  • IT

MAX14483AAP+

Part No MAX14483AAP+
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Digital Isolators
Description DGT ISOL 3750VRMS 6CH SPI 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000206-MAX14483AAP+
Manufacturer Analog Devices Inc./Maxim Integrated
Manufacturer Isolators -Digital Isolators
Package Tube
Type SPI
Voltage - Supply 1.71V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Ultra Librarian 3D Model Ultra Librarian MAX14483AAP+ CAD Model

Description

The MAX14483AAP+ is a high-performance, six-channel digital isolator from Maxim Integrated, designed to provide robust communication in systems where isolation is a critical requirement. This component is ideal for industrial, medical, and automotive applications, where it offers protection against high voltage, noise, and ground loops.

Key Features

  • High Isolation Voltage: The device is capable of withstanding up to 3.75kV RMS for 60 seconds, ensuring reliable operation in high-voltage environments.
  • Channel Configuration: It features six independent isolation channels with unidirectional data flow, which are configurable as either 6/0, 5/1, 4/2, or 3/3 transmitter/receiver pairs.
  • Data Rate: The MAX14483AAP+ supports data rates up to 25Mbps, making it suitable for high-speed communication needs.
  • Low Power Consumption: With its energy-efficient design, the device operates with a low quiescent current, which is ideal for power-sensitive applications.
  • Wide Temperature Range: The operating temperature range of -40°C to +125°C allows the isolator to function reliably in extreme conditions.

Applications

  • Industrial Automation and Control Systems
  • Medical Equipment with Stringent Isolation Requirements
  • Electric Vehicles and Battery Management Systems
  • Data Communication in Harsh Electrical Environments

Technical Specifications

Parameter Value Isolation Voltage 3.75kV RMS Number of Channels 6 Maximum Data Rate 25Mbps Power Supply Voltage 3.0V to 5.5V Operating Temperature -40°C to +125°C

With its robust feature set, the MAX14483AAP+ digital isolator from Maxim Integrated provides a reliable and efficient solution for systems requiring electrical isolation without compromising on data integrity and speed.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $23.2836
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $9.6794
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $11.2633

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess