EN
  • EN
  • DE

MAX14819ATM+T

Part No MAX14819ATM+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1208961-MAX14819ATM+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs)- Interface- Drivers, Receivers, Transceivers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Transceiver
Protocol IO-Link
Voltage - Supply 9V ~ 36V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian MAX14819ATM+T CAD Model

Description

Maxim Integrated MAX14819ATM+T Dual-Channel IO-Link Master Transceiver

The MAX14819ATM+T from Maxim Integrated is a high-performance, dual-channel IO-Link master transceiver that is designed for industrial IO-Link applications and sensor/actuator connectivity. This advanced transceiver integrates two complete IO-Link master interfaces on a single chip, providing a compact and efficient solution for managing point-to-point communication with IO-Link devices.

Each channel of the MAX14819ATM+T is fully compliant with the IO-Link 1.1 and 1.0 standards, ensuring seamless interoperability with a wide range of IO-Link devices from various manufacturers. The transceiver operates over a 9V to 36V supply voltage range, making it suitable for diverse industrial environments and able to handle the rough conditions typically found in such settings.

The device features robust L+ supply controllers with settable current limiting, which allows for the protection of the device and connected sensors against short circuits and overloads. Additionally, the MAX14819ATM+T includes integrated surge protection and reverse polarity protection, enhancing its resilience to electrical disturbances and wiring errors that are common in industrial settings.

One of the key benefits of the MAX14819ATM+T is its support for high-speed UART communication, which facilitates fast data exchange between the master and IO-Link devices. Moreover, the transceiver includes extensive diagnostic capabilities that help detect and manage faults, ensuring reliable operation and minimal downtime.

The MAX14819ATM+T also provides flexibility in design with its selectable 3.3V or 5V LDO regulator for the microcontroller, as well as integrated oscillators that reduce the need for external components. This integration not only saves space but also simplifies the design and reduces the bill of materials for the overall solution.

With its robust design, advanced features, and dual-channel operation, the Maxim Integrated MAX14819ATM+T transceiver is an ideal choice for engineers looking to develop efficient and reliable IO-Link master systems for a variety of industrial automation applications.

You May Also Be Interested in

IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2810 $57.9670
15+ $6.7947 $101.9205
23+ $6.5824 $151.3952
32+ $6.3700 $203.8400
41+ $6.1577 $252.4657
55+ $5.5207 $303.6385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess