EN
  • EN
  • DE

MAX17260SETD+T

Part No MAX17260SETD+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 1CELL 14TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000099-MAX17260SETD+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) -Power Management (PMIC) -Battery Management
Series ModelGauge™
Package Tape & Reel (TR) Cut Tape (CT)
Function Battery Monitor
Operating Temperature -40°C ~ 85°C
Operating Temperature Surface Mount
Supplier Device Package 14-TDFN (3x3)
Base Product Number MAX17260
Product Status Active
Ultra Librarian 3D Model Ultra Librarian MAX17260SETD+T CAD Model

Description

Maxim Integrated MAX17260SETD+T Fuel Gauge IC

The Maxim Integrated MAX17260SETD+T is a high-accuracy fuel gauge integrated circuit designed to provide precise monitoring of battery status in portable and wearable devices. This compact, power-efficient component utilizes Maxim’s patented ModelGauge™ m5 EZ algorithm, ensuring a robust and accurate state-of-charge (SOC) estimation without the need for battery characterization.

Key Features

  • ModelGauge m5 EZ Algorithm: Offers a blend of smooth SOC tracking with robustness against battery diversity for most lithium batteries and applications.
  • Low Operating Current: Its low quiescent current of 7µA (typ) in operating mode and 0.5µA (typ) in shutdown mode contributes to prolonged battery life.
  • Adjustable Alert Thresholds: The IC provides programmable alert thresholds for voltage, temperature, current, and state of charge, facilitating proactive power management.
  • High Accuracy: Delivers high SOC accuracy within ±5% under various conditions and does not require an empty or full battery recalibration.
  • Easy to Implement: Comes in a tiny, lead-free, 12-pin TDFN package, making it suitable for space-constrained applications.
  • Dynamic Power Estimates: The IC calculates remaining power capacity (mAh), time to empty, and time to full, providing comprehensive battery state information to the user.

Applications

The MAX17260SETD+T is versatile and can be effectively used in a wide range of applications, including:

  • Smartphones, tablets, and laptops
  • Wireless speakers and headphones
  • Portable medical devices
  • Handheld gaming systems
  • Smartwatches and fitness trackers
  • Other battery-powered IoT devices

Technical Specifications

The device operates over a wide voltage range of 2.7V to 4.5V, making it compatible with single-cell Li-ion, Li-polymer, and LiFePO4 batteries. The integrated I2C interface allows for easy communication with microcontrollers, and the IC supports both host and standalone modes of operation.

For designers and engineers looking for a reliable and accurate solution for battery management, the Maxim Integrated MAX17260SETD+T offers an ideal balance of performance, ease of use, and compactness to meet the power requirements of modern portable electronics.

You May Also Be Interested in

Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Analog Devices Inc.
LFCSP-64-EP(9x9) Battery Management RoHS
Lowest to $4.5143
Analog Devices Inc.
ULTRA-LOW-POWER BATTERY GAS GAUG
Need more? Email Us
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911
Analog Devices Inc.
LQFP-80-EP(12x12) Battery Management RoHS
Lowest to $23.2836
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6156 $50.7716
27+ $3.7871 $102.2517
41+ $3.6688 $150.4208
57+ $3.5504 $202.3728
73+ $3.4321 $250.5433
98+ $3.0771 $301.5558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,050 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess