EN
  • EN
  • DE

MAX17634CATP+T

Part No MAX17634CATP+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 36V 4.25A HIGH-EFF SYNCHRO STEP-
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 0.9V
Voltage - Output (Max) 32.4V
Current - Output 4.25A
Frequency - Switching 400kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Base Product Number MAX17634
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075082-MAX17634CATP+T
Ultra Librarian 3D Model Ultra Librarian MAX17634CATP+T CAD Model

Description

Introducing the MAX17634CATP+T from Maxim Integrated

The MAX17634CATP+T is a high-performance, adjustable output, synchronous step-down DC-DC converter that is designed to deliver exceptional efficiency and flexibility for a wide range of applications. Manufactured by Maxim Integrated, a company renowned for its innovative and reliable power solutions, this product is engineered to meet the rigorous demands of modern electronic devices.

Key Features

  • Wide Input Voltage Range: The MAX17634CATP+T operates with an input voltage range from 4.5V to 36V, making it suitable for a variety of power supply configurations and ensuring compatibility with both low- and high-voltage sources.
  • Adjustable Output Voltage: This versatile converter supports an adjustable output voltage that can be set from 0.9V up to 90% of the input voltage, allowing for precise voltage regulation tailored to the needs of the connected load.
  • High Efficiency: Maxim Integrated's advanced design enables the MAX17634CATP+T to achieve high efficiency, which minimizes power loss and heat generation, thus extending the life of the product and the devices it powers.
  • Integrated Synchronous Rectification: The inclusion of synchronous rectification technology further enhances efficiency, especially at lower output voltages, by reducing the power dissipation typically associated with diode rectifiers.
  • Compact Package: Housed in a TQFN-EP package, the MAX17634CATP+T is designed for space-constrained applications, providing a powerful yet compact power management solution.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the system against excessive heat that could otherwise lead to damage or failure.

Applications

The MAX17634CATP+T is ideal for a broad range of applications, including but not limited to:

  • Industrial Power Supplies
  • Automotive Electronics
  • Telecommunications Equipment
  • Networking Devices
  • Portable and Battery-Powered Devices

With its robust feature set and Maxim Integrated's commitment to quality, the MAX17634CATP+T is a top choice for designers who require a reliable, efficient, and versatile power conversion solution. Whether you're developing cutting-edge technology or optimizing existing systems, this DC-DC converter stands ready to meet your power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3374 $52.0488
29+ $3.5589 $103.2081
44+ $3.4477 $151.6988
60+ $3.3365 $200.1900
78+ $3.2253 $251.5734
104+ $2.8916 $300.7264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess