EN
  • EN
  • DE

LM53635MQURNLRQ1

Part No LM53635MQURNLRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2.5/3.5A, 36 V SYNCHRONOUS, 2.1M / Buck Switching Regulator IC Positive Adjustable 3.3V 1 Output 3.5A 22-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.9V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 3.3V
Voltage - Output (Max) 10V
Current - Output 3.5A
Frequency - Switching 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 22-VFQFN
Supplier Device Package 22-VQFN-HR (5x4)
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM53635MQURNLRQ1CT,296-LM53635MQURNLRQ1TR,296-LM53635MQURNLRQ1DKR
Standard Package 3,000
Win Source Part Number 1317550-LM53635MQURNLRQ1
Ultra Librarian 3D Model Ultra Librarian LM53635MQURNLRQ1 CAD Model

Description

The LM53635MQURNLRQ1 is a high-performance automotive-grade step-down voltage converter designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced power management integrated circuit (PMIC) is engineered to meet the rigorous demands of automotive and industrial applications, providing efficient voltage regulation with enhanced durability and reliability.

Key Features

  • Voltage Conversion: The device efficiently steps down high input voltages to a lower, regulated output voltage, making it ideal for systems that require stable power delivery from a variable supply.
  • Input Voltage Range: It supports a wide input voltage range, ensuring compatibility with a variety of power sources commonly found in automotive environments.
  • Output Current Capability: The LM53635MQURNLRQ1 is capable of delivering a continuous output current, catering to the needs of power-hungry automotive subsystems.
  • High Efficiency: Boasting high conversion efficiency, the device reduces power loss and heat generation, which is crucial for maintaining performance and longevity in confined automotive spaces.
  • Thermal Management: With integrated thermal shutdown and overcurrent protection, the converter safeguards itself and the system from potential damage due to excessive heat and load conditions.
  • Robust Design: The product is designed to withstand the harsh conditions of automotive applications, including vibration, temperature extremes, and transient voltage spikes.

Applications

The LM53635MQURNLRQ1 is tailored for a variety of applications within the automotive sector, including infotainment systems, advanced driver assistance systems (ADAS), and powertrain controls. Its robustness also makes it suitable for industrial applications that require reliable power conversion under challenging conditions.

Quality and Certification

As with all Texas Instruments products, the LM53635MQURNLRQ1 is manufactured to the highest quality standards. It is AEC-Q100 qualified, which is a critical certification for automotive integrated circuits, ensuring that the product meets the stringent requirements of the automotive industry.

Conclusion

The LM53635MQURNLRQ1 from Texas Instruments represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers seeking a robust voltage converter for their automotive or industrial applications.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0283 $56.1981
16+ $6.5873 $105.3968
24+ $6.3815 $153.1560
33+ $6.1756 $203.7948
42+ $5.9698 $250.7316
57+ $5.3522 $305.0754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess