EN
  • EN
  • DE

MAX20410AFOC/VY+

Part No MAX20410AFOC/VY+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 36V FULLY SYNC 8A & 10A BUCK IN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001068-MAX20410AFOC/VY+
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Power Management (PMIC) -Voltage Regulators - DC DC Switching Regulators
Series Automotive, AEC-Q100
Package Strip
Package / Case 17-PowerWFQFN
Mounting Type Surface Mount, Wettable Flank
Operating Temperature -40°C ~ 125°C (TA)
Supplier Device Package 17-FC2QFN (3.5x3.75)
Current - Output 10A
Output Type Adjustable (Fixed)
Ultra Librarian 3D Model Ultra Librarian MAX20410AFOC/VY+ CAD Model

Description

Overview of MAX20410AFOC/VY+ from Analog Devices Inc.

The MAX20410AFOC/VY+ is a high-performance, automotive-grade power management integrated circuit (PMIC) developed by Analog Devices Inc. This advanced component is specifically designed to meet the rigorous demands of automotive applications, providing reliable and efficient power delivery for advanced driver-assistance systems (ADAS), infotainment, and telematics systems within vehicles.

Key Features

  • High Efficiency: The device is engineered to offer high-efficiency power conversion, which is critical for reducing heat dissipation and improving overall system performance.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating the various electrical environments found in automotive applications.
  • Robust Thermal Performance: The MAX20410AFOC/VY+ is designed with a thermal management system that ensures stable operation even under high-temperature conditions typical in automotive settings.
  • Multiple Output Channels: This PMIC features several output channels, allowing it to power multiple devices simultaneously, simplifying system design and reducing component count.
  • Programmable Output Voltages: Output voltages are programmable, providing flexibility to cater to different power requirements of connected devices.
  • Protection Features: It includes a suite of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of both the PMIC and the system it powers.

Applications

Primarily designed for the automotive sector, the MAX20410AFOC/VY+ is ideal for powering various electronic modules within the vehicle. Its robustness and versatility make it suitable for:

  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment Systems
  • Telematics and Connectivity Modules
  • Automotive Camera Systems
  • Powertrain and Engine Control Units (ECUs)

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the MAX20410AFOC/VY+ is no exception. It is manufactured to meet the highest standards of reliability and performance, ensuring that it can withstand the challenging conditions of automotive environments. With features designed to maintain system integrity and prevent failures, this PMIC is a trusted choice for automotive manufacturers looking to enhance the safety and efficiency of their vehicles.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7199 $52.3194
14+ $7.1548 $100.1672
22+ $6.9312 $152.4864
30+ $6.7076 $201.2280
39+ $6.4841 $252.8799
52+ $5.8133 $302.2916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,662 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess