EN
  • EN
  • DE

MAX2070GTM+T

Part No MAX2070GTM+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description RF FRONT END AND MODEM FOR ETC/D / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX2070
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702505-MAX2070GTM+T
Ultra Librarian 3D Model Ultra Librarian MAX2070GTM+T CAD Model

Description

The MAX2070GTM+T is a high-performance, versatile RF amplifier component designed by Maxim Integrated, a company known for its expertise in developing analog and mixed-signal products. This component is part of Maxim's extensive range of RF solutions designed to meet the demanding requirements of modern wireless and communication systems.

Key Features

  • Frequency Range: The MAX2070GTM+T operates over a broad frequency range, making it suitable for various applications, including base stations, cable networks, and general RF amplification tasks.
  • High Linearity: This product offers excellent linearity, which is crucial for maintaining signal integrity in communication systems, ensuring minimal distortion and high-quality signal transmission.
  • Low Noise Figure: The low noise figure of the MAX2070GTM+T ensures that the signal-to-noise ratio is maintained, which is vital for applications requiring high sensitivity and clear signal reception.
  • Power Efficiency: With its focus on power efficiency, the MAX2070GTM+T helps to reduce the overall power consumption of the system, leading to cost savings and extended battery life in portable applications.
  • Package Type: The device is available in a compact, surface-mount package, which allows for easy integration into a wide range of electronic circuits.

Applications

The MAX2070GTM+T is designed for use in a variety of RF applications, including but not limited to:

  • Wireless Infrastructure
  • CATV and Broadband Distribution
  • IF and RF Amplification Stages
  • Test and Measurement Equipment

Technical Specifications

The MAX2070GTM+T features advanced technical specifications that ensure reliable and efficient performance across a range of operating conditions:

  • Supply Voltage Range: Specified for operation at a particular supply voltage.
  • Operating Temperature Range: Designed to function within a specific temperature range, ensuring stability and reliability in various environments.
  • Gain: The device provides a specified level of signal amplification.
  • Output Power: Capable of delivering a certain amount of power at the output, suitable for driving subsequent stages in the signal chain.

For detailed information on the MAX2070GTM+T, including datasheets, application notes, and design resources, visit Maxim Integrated's official website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess