EN
  • EN
  • DE

MAX25231ATCB/V+

Part No MAX25231ATCB/V+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 600MA/1A, 2MHZ DC/DC IN S18U
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001187-MAX25231ATCB/V+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) DC DC Switching Controllers
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Ultra Librarian 3D Model Ultra Librarian MAX25231ATCB/V+ CAD Model

Description

Product Overview: MAX25231ATCB/V+ from Analog Devices Inc.

The MAX25231ATCB/V+ is a high-performance automotive power management integrated circuit (PMIC) developed by Analog Devices Inc. This advanced component is designed to cater to the demanding needs of automotive applications, providing efficient and reliable power regulation with a compact footprint.

Key Features

  • High Efficiency: The device boasts a high level of efficiency, which is critical for minimizing heat generation and power loss in automotive environments.
  • Wide Input Voltage Range: It can operate over a broad input voltage range, making it versatile for various automotive electrical systems.
  • Robust Thermal Management: The MAX25231ATCB/V+ is equipped with features to manage heat effectively, ensuring stable operation even under high load conditions.
  • Protection Features: With built-in overcurrent, overvoltage, and thermal shutdown protections, the device ensures safety and longevity.

Applications

The PMIC is ideal for a wide range of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Telematics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the MAX25231ATCB/V+ is no exception. It is built to meet the stringent standards required for automotive applications, ensuring high reliability and performance longevity. The device is AEC-Q100 qualified, which is a critical standard in the automotive industry, indicating that it has passed rigorous stress tests for automotive electronic components.

Technical Specifications

The technical specifications of the MAX25231ATCB/V+ include:

  • Adjustable output voltage for flexible power supply design
  • Switching frequency optimization for reduced electromagnetic interference (EMI)
  • Compact package suitable for space-constrained applications

In summary, the MAX25231ATCB/V+ from Analog Devices Inc. stands out as a superb choice for automotive manufacturers and designers looking for a robust, efficient, and versatile power management solution. Its array of features and protections ensures that it can provide reliable service in the challenging conditions typical of modern automotive systems.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,538 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess