EN
  • EN
  • DE

MAX25301BATB/V+

Part No MAX25301BATB/V+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS PROG 1A 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001533-MAX25301BATB/V+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear
Series Automotive, AEC-Q100
Package Tray
Output Configuration Positive
Product Status Active
Output Type Programmable
Number of Regulators 1
Control Features Enable, Reset Out
Ultra Librarian 3D Model Ultra Librarian MAX25301BATB/V+ CAD Model

Description

Product Overview: MAX25301BATB/V+ from Analog Devices Inc.

The MAX25301BATB/V+ is a high-performance, integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is tailored for advanced applications that require precise and reliable electronic control. It is commonly utilized in a wide range of areas, including industrial automation, automotive systems, communication infrastructure, and consumer electronics.

Key Features

  • High Integration: The MAX25301BATB/V+ integrates multiple functions into a single chip, which helps in reducing the overall system complexity and footprint, while also improving reliability and performance.
  • Durability: Constructed with robust materials and designed to withstand harsh operating conditions, this component ensures longevity and stable operation over its lifecycle.
  • Energy Efficiency: With a design focused on minimizing power consumption, the MAX25301BATB/V+ is ideal for energy-sensitive applications, contributing to the overall efficiency of the systems in which it is used.
  • Precision: Analog Devices Inc. is known for its precision technology, and the MAX25301BATB/V+ is no exception. It provides accurate control and signal processing, which is critical in high-stakes applications.

Applications

  • Industrial Automation: For control systems that demand precise timing and signal processing.
  • Automotive Systems: Suitable for in-vehicle electronics that require robust and reliable components.
  • Communication Infrastructure: Used in telecommunications equipment to ensure signal integrity and system reliability.
  • Consumer Electronics: Can be found in high-end consumer devices where performance and efficiency are key.

Technical Specifications

The MAX25301BATB/V+ boasts an impressive set of technical specifications that make it suitable for a variety of demanding applications. Its operating temperature range, voltage ratings, and packaging details are designed to meet the stringent requirements of today's electronic devices.

Quality and Support

Analog Devices Inc. provides comprehensive technical support and documentation for the MAX25301BATB/V+, ensuring that engineers can integrate this component into their designs with confidence. The company's commitment to quality means that each chip is tested to meet high standards of performance and reliability.

For those looking to incorporate a reliable, high-performance integrated circuit into their next project, the MAX25301BATB/V+ from Analog Devices Inc. offers a compelling solution that combines functionality, efficiency, and precision in a single package.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2210 $51.5360
38+ $2.6429 $100.4302
59+ $2.5603 $151.0577
81+ $2.4777 $200.6937
105+ $2.3951 $251.4855
140+ $2.1473 $300.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,568 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess