EN
  • EN
  • DE
  • IT

MAX322CUA+

Part No MAX322CUA+
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NO/NCX2 35OHM 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000651-MAX322CUA+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers
Package Tube
Product Status Active
Switch Circuit SPST - NO/NC
On-State Resistance (Max) 35Ohm
Channel-to-Channel Matching (ΔRon) 300mOhm
Voltage - Supply, Dual (V±) ±2.7V ~ 8V
Ultra Librarian 3D Model Ultra Librarian MAX322CUA+ CAD Model

Description

Product Overview: MAX322CUA+ by Analog Devices Inc.

The MAX322CUA+ is a high-performance, low-voltage, dual SPST (Single Pole Single Throw) analog switch from Analog Devices Inc. This precision device is designed to operate within a wide voltage range, making it suitable for various applications that require efficient signal routing with minimal signal distortion.

Key Features:

  • Low Voltage Operation: The MAX322CUA+ operates at a supply voltage range of 1.8V to 5.5V, accommodating a variety of low-voltage applications.
  • Low On-Resistance: The switch features a low on-resistance (RON) of typically 100 ohms, which ensures minimal signal loss and distortion when the switch is closed.
  • Low Power Consumption: With its low power dissipation, the MAX322CUA+ is ideal for power-sensitive designs, contributing to extended battery life in portable devices.
  • High Off-Isolation: The device provides excellent off-isolation, preventing unwanted signal leakage between channels when the switch is in the off state.
  • Fast Switching Times: The switch offers fast turn-on and turn-off times, enabling rapid signal switching which is critical in high-speed data acquisition and communication systems.
  • Single-Supply Operation: The ability to operate from a single power supply simplifies the design and reduces the component count.

Applications:

The versatility of the MAX322CUA+ makes it an ideal choice for a wide array of applications, including but not limited to:

  • Portable Instrumentation
  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Battery-Powered Devices
  • Sample and Hold Circuits

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability. The MAX322CUA+ is manufactured to the highest standards, ensuring consistent performance and durability. The device is available in a compact 8-pin µMAX package, which is suitable for space-constrained applications.

With its robust feature set and flexible operating parameters, the MAX322CUA+ from Analog Devices Inc. stands out as a top choice for designers looking to implement an efficient and reliable analog switching solution in their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $3.6298
Analog Devices Inc.
IC SWITCH DUAL SPDT 16LFCSP / 2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Lowest to $6.1856
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.5873
Analog Devices Inc.
IC SWITCH DUAL SPDT 16TSSOP / 2 Circuit IC Switch 2:1 1.1Ohm 16-TSSOP
Lowest to $7.1849
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 3.5KOHM 16SOIC
Lowest to $32.9338
Freescale Semiconductor - NXP
IC SWITCH SP4TX 2 100OHM 16DIP / 2 Circuit IC Switch 4:1 100Ohm 16-PDIP
Lowest to $0.6180
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $1.7955

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess