EN
  • EN
  • DE

MC14053BFL1

Part No MC14053BFL1
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC14053
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926078-MC14053BFL1
Ultra Librarian 3D Model Ultra Librarian MC14053BFL1 CAD Model

Description

The MC14053BFL1 is a high-performance analog multiplexer/demultiplexer from ON Semiconductor, a renowned leader in the semiconductor industry. This integrated circuit is designed to provide precision signal routing controlled by digital signals, making it an essential component in a wide range of electronic applications, including data acquisition systems, communication systems, and control systems.

Key Features

  • Triple 2-Channel Multiplexer: The MC14053BFL1 features three separate 2-channel multiplexers, allowing it to route multiple analog or digital signals within a single package.
  • Low ON Resistance: The device offers a low ON resistance, which minimizes signal loss and ensures high-quality signal transmission through the multiplexer channels.
  • Wide Analog Input Voltage Range: It operates with an analog input voltage range that is compatible with various signal levels, providing versatility in interfacing with different types of sensors and inputs.
  • Inherent Diode Protection: Diode protection on all inputs helps to protect the device from electrostatic discharge and voltage spikes, enhancing its reliability and longevity.
  • Single Supply Operation: The MC14053BFL1 is capable of operating from a single power supply, simplifying the power supply design and reducing the overall component count.

Applications

The versatility of the MC14053BFL1 makes it suitable for various applications, including:

  • Signal gating
  • Data acquisition systems
  • Analog-to-digital conversion
  • Communication systems
  • Audio and video switching

Package and Quality

The MC14053BFL1 comes in a compact lead-free package, making it an environmentally friendly choice for modern electronic designs. ON Semiconductor's commitment to quality ensures that each device meets stringent standards for performance and reliability.

Conclusion

With its combination of features such as low ON resistance, wide voltage range, and triple 2-channel configuration, the MC14053BFL1 from ON Semiconductor is an excellent choice for designers looking for a reliable and versatile analog multiplexer/demultiplexer. Its robust design and ease of use make it a valuable component for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6031 $64.1240
90+ $1.3155 $118.3950
140+ $1.2740 $178.3600
190+ $1.2335 $234.3650
245+ $1.1920 $292.0400
325+ $1.0684 $347.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess