EN
  • EN
  • DE

MAX33071EASA+T

Part No MAX33071EASA+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog Unclassified
Description DUAL VOLTAGE RS-485, 70V FP, 40V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203141-MAX33071EASA+T
Package Tape & Reel (TR)
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 2Mbps
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Manufacturer Analog Devices Inc./Maxim Integrated
Category Uncategorized Unclassified
Package Tape & Reel (TR)
Product Status Active
Ultra Librarian 3D Model Ultra Librarian MAX33071EASA+T CAD Model

Description

Maxim Integrated MAX33071EASA+T RS-485/RS-422 Transceiver

The MAX33071EASA+T from Maxim Integrated is a high-performance, half-duplex RS-485/RS-422 transceiver designed to facilitate robust communication in harsh industrial environments. This device is engineered to operate over a wide supply voltage range of 3.0V to 5.5V, making it versatile for various applications that require reliable data transmission over long distances or in electrically noisy conditions.

One of the standout features of the MAX33071EASA+T is its enhanced Electrostatic Discharge (ESD) protection. The transceiver is capable of withstanding ESD events up to ±35kV (Human Body Model), providing an extra layer of durability and reliability for critical applications in industrial control, building automation, and process control systems.

The device supports data rates up to 25Mbps, ensuring high-speed data communication and efficient operation in systems that demand quick data throughput. Additionally, the MAX33071EASA+T has a low quiescent current, which helps to minimize power consumption when the device is in idle mode, making it suitable for power-sensitive applications.

The transceiver's robust design includes integrated fault protection features such as thermal shutdown and short-circuit protection. These features help to prevent damage to the device and ensure continued operation in the event of abnormal conditions. Furthermore, the MAX33071EASA+T has a wide common-mode voltage range, which enables reliable data transmission even with ground potential differences, a common challenge in industrial networks.

Maxim Integrated has packaged the MAX33071EASA+T in a space-saving 8-pin SOIC package, which is ideal for compact designs where board space is at a premium. The device is also available in tape and reel form, denoted by the '+T' suffix, facilitating efficient handling and placement during the manufacturing process.

In summary, the MAX33071EASA+T transceiver is a robust and efficient solution for RS-485/RS-422 communication, offering advanced protection features, high-speed data rates, and low power consumption, all in a compact form factor that is well-suited for a wide range of industrial applications.

You May Also Be Interested in

Others
Lowest to $29.3578
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess