EN
  • EN
  • DE

MAX6078AMWT25+T

Part No MAX6078AMWT25+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.04% 6WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201778-MAX6078AMWT25+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Reference Type Reference Type
Output Type Fixed
Current - Output 3 mA
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 12µVp-p
Operating Temperature -40°C ~ 125°C (TA)
Ultra Librarian 3D Model Ultra Librarian MAX6078AMWT25+T CAD Model

Description

Introducing the MAX6078AMWT25+T Voltage Reference from Maxim Integrated

The MAX6078AMWT25+T is a high-precision voltage reference component designed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This voltage reference offers a fixed output voltage of 2.5V, making it an essential building block in a wide array of precision analog circuits.

Key Features

  • High Accuracy: The MAX6078AMWT25+T boasts an initial accuracy of ±0.02%, ensuring precise voltage regulation for the most demanding applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3ppm/°C, this device maintains its accuracy across a wide temperature range, which is crucial for applications that experience varying environmental conditions.
  • Low Dropout Voltage: The low dropout voltage feature allows the reference to continue operating even when the supply voltage is very close to the output voltage, providing greater flexibility in power supply design.
  • Long-term Stability: The MAX6078AMWT25+T offers excellent long-term stability, minimizing drift over time and ensuring consistent performance throughout the life of the product.
  • Low Noise: With only 7µVp-p of output noise (0.1Hz to 10Hz), this voltage reference provides a clean and stable reference voltage, which is critical for high-resolution analog-to-digital conversions and other sensitive applications.

Applications

The MAX6078AMWT25+T is suitable for a variety of applications that require high-precision voltage references, such as:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Industrial control systems
  • Medical devices
  • High-precision power supplies

Package and Reliability

Encased in a compact 6-pin thin SOT23 package, the MAX6078AMWT25+T is designed for space-constrained applications without sacrificing performance. Maxim Integrated's commitment to quality ensures that this voltage reference meets stringent reliability standards, providing a dependable solution for critical system components.

With its combination of accuracy, stability, and low noise, the MAX6078AMWT25+T from Maxim Integrated is an excellent choice for designers looking to enhance the performance of their precision electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8865 $55.2055
16+ $6.4710 $103.5360
24+ $6.2687 $150.4488
33+ $6.0665 $200.1945
43+ $5.8643 $252.1649
58+ $5.2577 $304.9466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess