The MAX641AESA from Maxim Integrated is a high-efficiency, step-up DC-DC converter designed to provide a reliable and consistent power supply solution for various electronic devices. This compact and versatile component is an ideal choice for battery-powered applications where an increase in voltage is necessary without sacrificing power efficiency.
Key Features:
- Adjustable Output Voltage: The MAX641AESA allows for an adjustable output voltage that can be set higher than the input voltage, making it suitable for applications that require a specific voltage level that is not commonly available from standard batteries.
- High Efficiency: With its high conversion efficiency, this step-up converter ensures minimal energy loss during the voltage conversion process, extending battery life and reducing heat generation.
- Low Quiescent Current: The device features a low quiescent current, which is critical for battery-powered applications where power conservation is a priority.
- Compact SO-8 Package: The MAX641AESA comes in a small-outline package (SO-8), which is well-suited for space-constrained applications.
- Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various battery chemistries and configurations.
Applications:
The MAX641AESA is commonly used in portable devices, such as:
- Handheld instruments
- Medical devices
- Wireless communication equipment
- Portable consumer electronics
Technical Specifications:
Parameter
Value
Topology
Step-Up (Boost)
Input Voltage (Min)
2.7V
Input Voltage (Max)
11.5V
Output Voltage (Adjustable)
Up to 22V
Switching Frequency
100kHz
Package Type
SO-8
With its robust design and flexible features, the MAX641AESA is an excellent choice for designers looking to implement a step-up power solution in their next project.