The MAX660ESA is a versatile CMOS charge-pump voltage converter manufactured by Maxim Integrated. This compact, high-efficiency component is designed to provide a simple and reliable solution for applications that require voltage conversion, inversion, or doubling. It is an ideal choice for battery-powered devices due to its low power consumption and wide operating voltage range.
Key Features
- Wide Input Voltage Range: The device operates over a broad input voltage range from 1.5V to 5.5V, making it suitable for a variety of power sources, including single-cell batteries.
- High Power Efficiency: The MAX660ESA features a high power efficiency, which is essential for extending battery life in portable devices.
- Versatile Voltage Conversion: It can be configured to double, invert, or split a supply voltage, providing designers with flexibility in addressing different circuit requirements.
- Low Quiescent Current: Its low quiescent current minimizes power drain when the device is in standby mode, further conserving energy.
- Compact 8-Pin SO Package: The device comes in a small-outline package, making it easy to integrate into space-constrained designs.
Applications
The MAX660ESA is suitable for a wide range of applications, including:
- Battery-powered equipment
- Portable medical devices
- Handheld instruments
- Power supply backup
- Memory backup circuits
- Operational amplifier power supplies
Technical Specifications
Parameter
Value
Input Voltage (V<sub>IN)
1.5V to 5.5V
Output Voltage (V<sub>OUT)
Up to 10V (doubled), -1.5V to -5.5V (inverted)
Quiescent Current
Typical 110µA
Package
8-pin SO
With its robust feature set and Maxim Integrated's reputation for quality, the MAX660ESA is a reliable choice for designers looking to implement efficient voltage conversion in their next project.