EN
  • EN
  • DE

MAX727CCK

Part No MAX727CCK
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC BUCK 5V 2A TO220-5 / Switching Regulator IC Output TO-220-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case TO-220-5
Supplier Device Package TO-220-5
Base Product Number MAX727
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632152-MAX727CCK
Ultra Librarian 3D Model Ultra Librarian MAX727CCK CAD Model

Description

The MAX727CCK from Maxim Integrated is a high-efficiency, step-down DC-DC converter designed to deliver a reliable and stable voltage supply for a wide range of applications. This compact and versatile power management IC is ideal for portable devices, where energy efficiency and space constraints are critical considerations.

Key Features

  • Adjustable Output: The device provides an adjustable output voltage, allowing users to tailor the supply to their specific needs, ensuring compatibility with a variety of components and systems.
  • High Efficiency: With its high-efficiency operation, the MAX727CCK minimizes power loss and heat generation, extending the battery life of portable devices and reducing the need for bulky heat dissipation solutions.
  • Low Dropout Operation: It is capable of low dropout operation, which makes it particularly useful in battery-operated devices where the input voltage may be close to the output voltage.
  • Compact Size: The small footprint of the MAX727CCK makes it an excellent choice for space-constrained applications, without compromising on performance or efficiency.
  • Protection Features: The device includes built-in protection features such as over-temperature and over-current protection, enhancing system reliability and safety.

Applications

The versatile nature of the MAX727CCK allows it to be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • PDAs and mobile phones
  • Personal multimedia devices
  • GPS receivers

Technical Specifications

The MAX727CCK operates over a wide input voltage range and offers a max current output, making it suitable for driving high-performance circuitry. The device's switching frequency is optimized to balance efficiency and component size, allowing for the use of smaller, less expensive inductors and capacitors.

Conclusion

Maxim Integrated's MAX727CCK step-down converter is a powerful solution for modern electronic devices that require efficient power management in a compact form factor. Its combination of performance, flexibility, and protection features make it a top choice for designers looking to enhance the battery life and reliability of their products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8852 $58.2780
37+ $3.1880 $117.9560
57+ $3.0882 $176.0274
78+ $2.9887 $233.1186
100+ $2.8890 $288.9000
134+ $2.5902 $347.0868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,240 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess