EN
  • EN
  • DE

MAX735CSA

Part No MAX735CSA
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG LINEAR PWM REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Up/Step-Down
Output Configuration Negative
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 6.2V
Voltage - Output (Min/Fixed) -5V
Current - Output 275mA
Frequency - Switching 160kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829960-MAX735CSA
Ultra Librarian 3D Model Ultra Librarian MAX735CSA CAD Model

Description

Maxim Integrated MAX735CSA High-Efficiency, Step-Up DC-DC Converters

The MAX735CSA from Maxim Integrated is a robust, high-efficiency, step-up DC-DC converter IC designed to deliver a stable and reliable power supply for various electronic applications. This compact, surface-mountable component is an excellent choice for portable devices where extended battery life and efficient power management are critical.

Key Features

  • High Efficiency: The MAX735CSA offers up to 87% efficiency, minimizing power loss and ensuring optimal performance for battery-powered devices.
  • Adjustable Output Voltage: Users can adjust the output voltage from 2.7V to 5.5V to match the power requirements of the specific application.
  • Low Quiescent Current: Its low quiescent current of only 110µA (typical) extends battery life, making it ideal for portable electronics.
  • Pin-Compatible Family: This IC is part of a pin-compatible family, allowing easy scalability and design flexibility.
  • Integrated Features: The device includes a built-in N-channel MOSFET switch, which saves space and reduces external component count.
  • Wide Input Voltage Range: The MAX735CSA operates with input voltages ranging from 0.7V to 5.5V, accommodating a variety of power sources.
  • Small Package: Enclosed in an 8-pin SO package, the MAX735CSA is suitable for space-constrained applications.

Applications

The versatility of the MAX735CSA makes it an excellent choice for a wide range of applications, including but not limited to:

  • Portable Media Players
  • Handheld Devices
  • Wireless Mice and Keyboards
  • Personal Digital Assistants (PDAs)
  • Portable Instruments
  • Medical Devices

Technical Specifications

The MAX735CSA operates over a broad temperature range of -40°C to +85°C, ensuring consistent performance under varying environmental conditions. Its shutdown mode further conserves power by reducing supply current to a mere 0.5µA (typical). With a switching frequency of 500kHz, the device allows for the use of small, low-cost inductors and capacitors, thereby reducing the overall solution size.

Overall, the Maxim Integrated MAX735CSA is a highly-efficient, versatile step-up converter that offers designers a compact, reliable solution for power-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess