EN
  • EN
  • DE

LTC3388EMSE-1#PBF

Part No LTC3388EMSE-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK PROG 50MA SYNC 10MSOP / Conv DC-DC 2.7V to 20V Synchronous Step Down Single-Out 1.2V/1.5V/1.8V/2.5V 0.05A 10-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 20V
Output Voltage 1.2V, 1.5V, 1.8V, 2.5V
Output Current 50mA
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 783309-LTC3388EMSE-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3388-1
Introduction Date July 19, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3388EMSE-1#PBF CAD Model

Description

Product Overview: LTC3388EMSE-1#PBF

The LTC3388EMSE-1#PBF is a high-efficiency, low quiescent current (IQ) step-down DC/DC converter designed and manufactured by Linear Technology. It is specifically engineered to extend the battery life of portable and wireless devices by minimizing power consumption during operation.

This component operates with an input voltage range of 2.7V to 20V, making it versatile for various applications. It can deliver a fixed output voltage of 1.8V, which is essential for powering low-voltage electronics. One of the key features of the LTC3388 is its ultra-low quiescent current of only 720nA, which significantly reduces the power drain from the battery when the device is in standby mode.

The LTC3388EMSE-1#PBF employs Burst Mode® operation to maintain high efficiency at low output currents. This feature is crucial for applications that require extended battery life. The converter also includes an internal low-loss PowerPath™, which effectively disconnects the load when in shutdown (IQ < 0.1µA), providing an additional layer of power conservation.

Furthermore, the device is equipped with internal protection features such as over-temperature protection and short-circuit protection, enhancing the reliability and safety of the application. The LTC3388EMSE-1#PBF comes in a compact 12-lead MSOP package, which is suitable for space-constrained applications.

In summary, the LTC3388EMSE-1#PBF is an excellent choice for design engineers looking to maximize battery life in their portable and wireless devices. Its low quiescent current, wide input voltage range, fixed output voltage, and high-efficiency operation make it a powerful and reliable solution for power management challenges.

  • Manufacturer: Linear Technology
  • Part Number: LTC3388EMSE-1#PBF
  • Ultra-Low Quiescent Current: 720nA
  • Input Voltage Range: 2.7V to 20V
  • Fixed Output Voltage: 1.8V
  • Burst Mode® Operation for High Efficiency at Low Output Currents
  • Internal PowerPath™ for Optimal Battery Usage
  • Package: 12-Lead MSOP

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess