EN
  • EN
  • DE

MAX739CPD

Part No MAX739CPD
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG LINEAR PWM REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Down
Output Configuration Negative
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 11V
Voltage - Output (Min/Fixed) -5V
Current - Output 500mA
Frequency - Switching 185kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number MAX739
Standard Package 74 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632189-MAX739CPD
Ultra Librarian 3D Model Ultra Librarian MAX739CPD CAD Model

Description

Maxim Integrated MAX739CPD Power Management IC

The MAX739CPD is a high-performance, precision voltage regulator designed by Maxim Integrated, a trusted name in the development of integrated circuits for power management solutions. This versatile IC is engineered to cater to a wide array of applications requiring stable and reliable voltage regulation, including but not limited to, consumer electronics, telecommunications, and industrial systems.

At the heart of the MAX739CPD lies its ability to provide a fixed output voltage with a high degree of accuracy. This makes it an ideal choice for situations where a stable voltage is critical for the performance and longevity of electronic components. The IC's robust design ensures consistent operation even under varying load conditions and fluctuating input voltages, making it a reliable backbone for power supply circuits.

One of the standout features of the MAX739CPD is its low dropout voltage, which enhances its efficiency by minimizing the difference between the input and output voltages. This low dropout characteristic is particularly beneficial in battery-powered devices, where maximizing battery life is of paramount importance. The IC also boasts excellent line and load regulation, further contributing to its stability and performance.

The MAX739CPD comes in a 14-pin PDIP (Plastic Dual In-line Package), which is widely used in the industry and known for its ease of handling and soldering onto printed circuit boards. Its compact form factor allows for integration into space-constrained applications without compromising on power or functionality.

For safety and reliability, the MAX739CPD is equipped with thermal overload protection and short-circuit protection, safeguarding the IC and the connected components from potential damage due to overheating or fault conditions. Additionally, it features a low quiescent current, which reduces the power consumption when the device is in standby mode, further extending the battery life in portable applications.

In summary, the Maxim Integrated MAX739CPD is a robust and efficient voltage regulator that offers precision, low dropout voltage, and protection features, making it a versatile choice for a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4347 $51.1287
51+ $1.9977 $101.8827
78+ $1.9353 $150.9534
107+ $1.8728 $200.3896
139+ $1.8104 $251.6456
185+ $1.6231 $300.2735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess