EN
  • EN
  • DE

MAX77831BEWB+T

Part No MAX77831BEWB+T
Manufacturers Maxim Integrated , Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK-BOOST ADJ 2A 35WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203952-MAX77831BEWB+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Adjustable
Frequency - Switching 1.2MHz ~ 1.8MHz
Operating Temperature -40°C ~ 85°C (TA)
Ultra Librarian 3D Model Ultra Librarian MAX77831BEWB+T CAD Model

Description

The MAX77831BEWB+T from Maxim Integrated is a highly efficient, versatile power management integrated circuit (PMIC) designed to cater to a wide range of applications. This compact and robust IC is engineered to deliver optimal performance while maintaining power efficiency, making it an ideal choice for portable and space-constrained devices.

At the core of the MAX77831BEWB+T is its advanced buck-boost technology, which enables seamless voltage regulation across a broad input voltage range. This feature ensures a stable power supply even under fluctuating input conditions, which is crucial for maintaining the integrity and longevity of sensitive electronic components.

The device is capable of providing multiple output voltage configurations, which can be precisely tailored to meet the specific requirements of the application. This flexibility allows designers to use the same IC across various products, simplifying inventory management and reducing overall system costs.

With its high switching frequency, the MAX77831BEWB+T minimizes the size of external components, such as inductors and capacitors. This not only saves valuable board space but also helps in reducing electromagnetic interference (EMI), enhancing the overall system reliability and performance.

Maxim Integrated has incorporated several protection features into the MAX77831BEWB+T to safeguard against common electrical hazards. These include overvoltage protection, overcurrent protection, thermal shutdown, and short-circuit protection. These features ensure the PMIC can operate safely under a variety of conditions, providing peace of mind for both designers and end-users.

The MAX77831BEWB+T comes in a compact WLP package, which is designed to be easily integrated into modern PCB layouts. Its small footprint, combined with a high level of integration, reduces the need for additional external components, streamlining the design process and accelerating time-to-market for new products.

In summary, the MAX77831BEWB+T from Maxim Integrated is a powerful and efficient solution for power management, offering a blend of performance, versatility, and protection that makes it suitable for a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5392 $53.0880
35+ $2.9039 $101.6365
54+ $2.8132 $151.9128
74+ $2.7224 $201.4576
95+ $2.6317 $250.0115
128+ $2.3595 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 543 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess